Ultra low capacitance double rail-to-rail ESD protection diode in a SOT457 surface-mounted package, designed to protect two high-speed data lines from ESD and transient events. The device integrates two rail-to-rail diodes and an additional ESD diode for protection without supply voltage. Diode capacitance is 2 pF per channel at 1 MHz and 0 V. It complies with IEC 61000-4-2 for ESD protection up to 12 kV and ISO 10605 up to 23 kV, and is AEC-Q101 qualified. Suitable for 100BASE-T1, LVDS, and USB 2.0 automotive applications.
Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package.
The device is designed to protect two high-speed data lines or high frequency signal lines from the damage caused by ESD and other transients.
The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available.
Features and benefits
Applications
PESD2ETH - Ultra low capacitance double rail-to-rail ESD protection diode
| Nexperia B.V. | Rochester Electronics | |
|---|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PESD2ETH-ADX | PESD2ETH-ADX |
| Product Name | Ultra low capacitance double rail-to-rail ESD protection diode | |
| Mounting / Packaging | SOT457 SOT457 |