Nexperia B.V. ESD protection for In-vehicle networks PESD2CANFD27V-UX

Description
ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 20 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 20 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote Datasheet
Description
ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 20 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 20 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for In-vehicle networks - PESD2CANFD27V-UX - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for In-vehicle networks
PESD2CANFD27V-UX
ESD protection for In-vehicle networks PESD2CANFD27V-UX
ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 20 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 20 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT

ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients

Features and benefits

  • Reverse stand-off voltage: VRWM = 27 V
  • Low clamping voltage: VCL= 33 V at IPP = 1 A
  • ESD protection up to 20 kV (IEC 61000-4-2)
  • Low capacitance: Cd = 6 pF
  • ESD protection up to 20 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • High temperature capability: Tj = 175 °C
  • AEC-Q101 qualified

Applications

ESD protection for In-vehicle network lines in automotive environments

  • CAN-FD
  • CAN
  • FlexRay
  • SENT
Supplier's Site Datasheet
Circuit Protection - ESD Protection Devices - PESD2CANFD27V-UX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - ESD Protection Devices
PESD2CANFD27V-UX
Circuit Protection - ESD Protection Devices PESD2CANFD27V-UX
Circuit Protection - ESD Protection Devices

Circuit Protection - ESD Protection Devices

Supplier's Site
Esd Protection Diode, Aec-Q101/27V/sot323 Rohs Compliant Nexperia - 64AH7306 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Aec-Q101/27V/sot323 Rohs Compliant Nexperia
64AH7306
Esd Protection Diode, Aec-Q101/27V/sot323 Rohs Compliant Nexperia 64AH7306
ESD PROTECTION DIODE, AEC-Q101/27V/SOT323 ROHS COMPLIANT: YES

ESD PROTECTION DIODE, AEC-Q101/27V/SOT323 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD2CANFD27V-UX PESD2CANFD27V-UX 64AH7306
Product Name ESD protection for In-vehicle networks Circuit Protection - ESD Protection Devices Esd Protection Diode, Aec-Q101/27V/sot323 Rohs Compliant Nexperia
Mounting / Packaging SOT323 SOT323
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple ESD protection diode array - PESD5V0S4UD-QX - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2ETH1GXT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD1USB3S/CX - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB3BTBS-QJ - Nexperia B.V.
Specs
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details