Nexperia B.V. ESD protection for in-vehicle networks PESD2CANFD27V-QBZ

Description
ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 20 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 20 kV (ISO 10605; C = 150 pF; R = 330 Ω) Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Description
ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 20 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 20 kV (ISO 10605; C = 150 pF; R = 330 Ω) Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, measuring 1.1 mm x 1 mm x 0.48 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge (ESD) and other transients. Reverse stand-off voltage is 27 V, with a clamping voltage of 33 V at 1 A peak pulse current. ESD protection is rated up to 20 kV per IEC 61000-4-2 and up to 20 kV per ISO 10605 (C = 150 pF, R = 330 Ω). Capacitance is 6 pF. The device is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, measuring 1.1 mm x 1 mm x 0.48 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge (ESD) and other transients. Reverse stand-off voltage is 27 V, with a clamping voltage of 33 V at 1 A peak pulse current. ESD protection is rated up to 20 kV per IEC 61000-4-2 and up to 20 kV per ISO 10605 (C = 150 pF, R = 330 Ω). Capacitance is 6 pF. The device is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle networks - PESD2CANFD27V-QBZ - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle networks
PESD2CANFD27V-QBZ
ESD protection for in-vehicle networks PESD2CANFD27V-QBZ
ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 20 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 20 kV (ISO 10605; C = 150 pF; R = 330 Ω) Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT

ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 27 V
  • Low clamping voltage: VCL= 33 V at IPP = 1 A
  • ESD protection up to 20 kV (IEC 61000-4-2)
  • Low capacitance: Cd = 6 pF
  • ESD protection up to 20 kV (ISO 10605; C = 150 pF; R = 330 Ω)

Applications

ESD protection for in-vehicle network lines in automotive environments

  • CAN-FD
  • CAN
  • FlexRay
  • SENT
Supplier's Site Datasheet
Esd Protection Diode, 27V, Dfn1110D Rohs Compliant Nexperia - 21AJ6688 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 27V, Dfn1110D Rohs Compliant Nexperia
21AJ6688
Esd Protection Diode, 27V, Dfn1110D Rohs Compliant Nexperia 21AJ6688
ESD PROTECTION DIODE, 27V, DFN1110D ROHS COMPLIANT: YES

ESD PROTECTION DIODE, 27V, DFN1110D ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD2CANFD27V-QBZ 21AJ6688
Product Name ESD protection for in-vehicle networks Esd Protection Diode, 27V, Dfn1110D Rohs Compliant Nexperia
Mounting / Packaging SOT8015 SOT8015
Unlock Full Specs
to access all available technical data