44V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
44V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
44V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
TVS DIODE 27VWM 44VC TO236AB Product overview: PESD2CANFD27U-TR from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2CANFD27U-TR
Manufacturer: Nexperia USA Inc.
Category: Circuit Protection -Transient Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Zener
Capacitance @ Frequency: 3.1pF @ 1MHz
Operating Temperature: -55°C ~ 150°C (TA)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
TVS DIODE 27VWM 44VC TO236AB
TVS DIODE 27VWM 44VC TO236AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PESD2CANFD27U-CT-ND | 144-PESD2CANFD27U-TR | PESD2CANFD27U-TR | PESD2CANFD27U-TR | |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection -Transient Voltage Suppressors (TVS) TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | TO-236AB | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| VC | 44 volts | 44 volts | 44 volts | ||
| VBR | 28 volts | 28 volts | 28 volts | ||
| IFSM | 1.8 amps |