ESD protection for In-vehicle networks
ESD protection for In-vehicle networks
ESD protection for In-vehicle networks
45V Clamp 1.8A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1110D-3
45V Clamp 1.8A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1110D-3
TVS DIODE 27VWM 45VC DFN1110D-3
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2401955P | 1727-PESD2CANFD27U-QBZTR-ND | PESD2CANFD27U-QBZ |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Direction | Bidirectional | ||
| RoHS Compliant | RoHS | ||
| Package | DFN1110D-3 | 3-XDFN Exposed Pad | DFN1110D-3 |
| Pin Count | 3 | ||
| Configuration | Single |