Nexperia B.V. ESD protection for In-vehicle networks PESD2CANFD24U-QCZ

Description
ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 15 kV (IEC 61000-4-2) Low capacitance: Cd = 3.5 pF ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω) AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Description
ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 15 kV (IEC 61000-4-2) Low capacitance: Cd = 3.5 pF ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω) AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, measuring 1.4 mm × 1.2 mm × 0.48 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic discharge and other transients. It has a reverse stand-off voltage of 24 V, a clamping voltage of 33 V at 1 A peak pulse current, a low capacitance of 3.5 pF, and ESD protection up to 15 kV (IEC 61000-4-2) and up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω). The device is AEC-Q101 qualified and suitable for CAN-FD, CAN, FlexRay, and SENT applications.

Datasheet Summary
Powered by GS/AI

ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, measuring 1.4 mm × 1.2 mm × 0.48 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic discharge and other transients. It has a reverse stand-off voltage of 24 V, a clamping voltage of 33 V at 1 A peak pulse current, a low capacitance of 3.5 pF, and ESD protection up to 15 kV (IEC 61000-4-2) and up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω). The device is AEC-Q101 qualified and suitable for CAN-FD, CAN, FlexRay, and SENT applications.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for In-vehicle networks - PESD2CANFD24U-QCZ - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for In-vehicle networks
PESD2CANFD24U-QCZ
ESD protection for In-vehicle networks PESD2CANFD24U-QCZ
ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 15 kV (IEC 61000-4-2) Low capacitance: Cd = 3.5 pF ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω) AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT

ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 24 V
  • Low clamping voltage: VCL= 33 V at IPP = 1 A
  • ESD protection up to 15 kV (IEC 61000-4-2)
  • Low capacitance: Cd = 3.5 pF
  • ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • AEC-Q101 qualified

Applications

ESD protection for In-vehicle network lines in automotive environments

  • CAN-FD
  • CAN
  • FlexRay
  • SENT
Supplier's Site Datasheet
Esd Protection Diode, 24V, Dfn1412D Rohs Compliant Nexperia - 21AJ6683 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 24V, Dfn1412D Rohs Compliant Nexperia
21AJ6683
Esd Protection Diode, 24V, Dfn1412D Rohs Compliant Nexperia 21AJ6683
ESD PROTECTION DIODE, 24V, DFN1412D ROHS COMPLIANT: YES

ESD PROTECTION DIODE, 24V, DFN1412D ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD2CANFD24U-QCZ 21AJ6683
Product Name ESD protection for In-vehicle networks Esd Protection Diode, 24V, Dfn1412D Rohs Compliant Nexperia
Mounting / Packaging SOT8009 SOT8009
Unlock Full Specs
to access all available technical data

Similar Products

Low capacitance bidirectional single ESD protection diode - MMBZ33VST-QVL - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD60VT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
Extremely low capacitance unidirectional ESD protection diode array - PESD4USB3UBTTS-QX - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
ESD protection device - PESD3V3L1BSLZ - Nexperia B.V.
Specs
Mounting / Packaging SOD882-S1 SOD882-S1
Standards and Certifications RoHS
View Details
2 suppliers