TVS DIODE 24VWM 43VC DFN1412D-3 Product overview: PESD2CANFD24U-QCZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2CANFD24U-QC
Win Source Part Number: 1178329-PESD2CANFD24
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 5,000
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 25.5V
Voltage - Clamping (Max) @ Ipp: 43V
Power Line Protection: No
Capacitance @ Frequency: 3.2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1.9A (8/20µs)
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 3-XDFN Exposed Pad
Supplier Device Package: DFN1412D-3
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 1727-PESD2CANFD24U-Q
43V Clamp 1.9A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1412D-3
43V Clamp 1.9A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1412D-3
43V Clamp 1.9A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1412D-3
TVS DIODE 24VWM 43VC DFN1412D-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PESD2CANFD24U-QCZ | 1178329-PESD2CANFD24U-QCZ | 1727-PESD2CANFD24U-QCZCT-ND | PESD2CANFD24U-QCZ |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 3-XDFN Exposed Pad | 3-XDFN Exposed Pad | DFN1412D-3 |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |