Nexperia B.V. ESD protection for in-vehicle networks PESD2CAN24XLT-QR

Description
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V High Surge Current robustness; IEC 61000-4-5 (surge); IPPM = 12 A at tp = 8/20 µs Low clamping voltage: VCL = 29.5 V at Ipp = 1 A Low capacitance: Cd = 31 pF ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605; contact discharge; C = 330 pF, R = 330 Ω) ISO 7637-2 pulse 3a/3b = -220 V / +150 V ISO 7637-2 pulse 2a = +100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN bus protection Automotive applications
Request a Quote
Description
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V High Surge Current robustness; IEC 61000-4-5 (surge); IPPM = 12 A at tp = 8/20 µs Low clamping voltage: VCL = 29.5 V at Ipp = 1 A Low capacitance: Cd = 31 pF ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605; contact discharge; C = 330 pF, R = 330 Ω) ISO 7637-2 pulse 3a/3b = -220 V / +150 V ISO 7637-2 pulse 2a = +100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN bus protection Automotive applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT23 surface-mounted package (2.9 mm × 1.3 mm × 1 mm), designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge and transients. Reverse stand-off voltage is 24 V, with a clamping voltage of 29.5 V at 1 A and capacitance of 31 pF. It withstands 30 kV ESD per IEC 61000-4-2 and ISO 10605 (contact discharge), and meets ISO 7637-2 pulse 2a and 3a/3b requirements. Surge current rating is 12 A (8/20 µs). Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT23 surface-mounted package (2.9 mm × 1.3 mm × 1 mm), designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge and transients. Reverse stand-off voltage is 24 V, with a clamping voltage of 29.5 V at 1 A and capacitance of 31 pF. It withstands 30 kV ESD per IEC 61000-4-2 and ISO 10605 (contact discharge), and meets ISO 7637-2 pulse 2a and 3a/3b requirements. Surge current rating is 12 A (8/20 µs). Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle networks - PESD2CAN24XLT-QR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle networks
PESD2CAN24XLT-QR
ESD protection for in-vehicle networks PESD2CAN24XLT-QR
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V High Surge Current robustness; IEC 61000-4-5 (surge); IPPM = 12 A at tp = 8/20 µs Low clamping voltage: VCL = 29.5 V at Ipp = 1 A Low capacitance: Cd = 31 pF ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605; contact discharge; C = 330 pF, R = 330 Ω) ISO 7637-2 pulse 3a/3b = -220 V / +150 V ISO 7637-2 pulse 2a = +100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN bus protection Automotive applications

ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 24 V
  • High Surge Current robustness; IEC 61000-4-5 (surge); IPPM = 12 A at tp = 8/20 µs
  • Low clamping voltage: VCL = 29.5 V at Ipp = 1 A
  • Low capacitance: Cd = 31 pF
  • ESD protection up to 30 kV (IEC 61000-4-2)
  • ESD protection up to 30 kV (ISO 10605; contact discharge; C = 330 pF, R = 330 Ω)
  • ISO 7637-2 pulse 3a/3b = -220 V / +150 V
  • ISO 7637-2 pulse 2a = +100 V
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

ESD protection for in-vehicle network lines in automotive environments

  • CAN bus protection
  • Automotive applications
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2CAN24XLT-QR
Product Name ESD protection for in-vehicle networks
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data