ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.
Features and benefits
Reverse stand-off voltage: VRWM = 24 V
High Surge Current robustness; IEC 61000-4-5 (surge); IPPM = 9 A at tp = 8/20 µs
Low clamping voltage: VCL = 29.5 V at Ipp = 1 A
Low capacitance: Cd = 25 pF
ESD protection up to 30 kV (IEC 61000-4-2)
ESD protection up to 30 kV (ISO 10605; contact discharge; C = 330 pF, R = 330 Ω)
ISO 7637-2 pulse 3a/3b = -220 V / +150 V
ISO 7637-2 pulse 2a = +90 V
Qualified according to AEC-Q101 and recommended for use in automotive applications
Applications
ESD protection for in-vehicle network lines in automotive environments
CAN bus protection
Automotive applications
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.
Features and benefits
- Reverse stand-off voltage: VRWM = 24 V
- High Surge Current robustness; IEC 61000-4-5 (surge); IPPM = 9 A at tp = 8/20 µs
- Low clamping voltage: VCL = 29.5 V at Ipp = 1 A
- Low capacitance: Cd = 25 pF
- ESD protection up to 30 kV (IEC 61000-4-2)
- ESD protection up to 30 kV (ISO 10605; contact discharge; C = 330 pF, R = 330 Ω)
- ISO 7637-2 pulse 3a/3b = -220 V / +150 V
- ISO 7637-2 pulse 2a = +90 V
- Qualified according to AEC-Q101 and recommended for use in automotive applications
Applications
ESD protection for in-vehicle network lines in automotive environments
- CAN bus protection
- Automotive applications