Nexperia B.V. CAN bus ESD protection diode PESD2CAN,215

Description
The PESD2CAN is an ESD protection diode array in a small SOT23 Surface-Mounted Device (SMD) plastic package. This device is designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Max. peak pulse power: PPP = 230 W at tp = 8/20 μs Low clamping voltage: VCL = 41 V at IPP = 5 A Ultra low leakage current: IRM < 1 nA ESD protection up to 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPP = 5 A at tp = 8/20 μs AEC-Q101 qualified Applications CAN bus protection Automotive applications
Request a Quote Datasheet
Description
The PESD2CAN is an ESD protection diode array in a small SOT23 Surface-Mounted Device (SMD) plastic package. This device is designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Max. peak pulse power: PPP = 230 W at tp = 8/20 μs Low clamping voltage: VCL = 41 V at IPP = 5 A Ultra low leakage current: IRM < 1 nA ESD protection up to 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPP = 5 A at tp = 8/20 μs AEC-Q101 qualified Applications CAN bus protection Automotive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN bus ESD protection diode - PESD2CAN,215 - Nexperia B.V.
Nijmegen, Netherlands
CAN bus ESD protection diode
PESD2CAN,215
CAN bus ESD protection diode PESD2CAN,215
The PESD2CAN is an ESD protection diode array in a small SOT23 Surface-Mounted Device (SMD) plastic package. This device is designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Max. peak pulse power: PPP = 230 W at tp = 8/20 μs Low clamping voltage: VCL = 41 V at IPP = 5 A Ultra low leakage current: IRM < 1 nA ESD protection up to 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPP = 5 A at tp = 8/20 μs AEC-Q101 qualified Applications CAN bus protection Automotive applications

The PESD2CAN is an ESD protection diode array in a small SOT23 Surface-Mounted Device (SMD) plastic package. This device is designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • Max. peak pulse power: PPP = 230 W at tp = 8/20 μs
  • Low clamping voltage: VCL = 41 V at IPP = 5 A
  • Ultra low leakage current: IRM < 1 nA
  • ESD protection up to 30 kV
  • IEC 61000-4-2, level 4 (ESD)
  • IEC 61000-4-5 (surge); IPP = 5 A at tp = 8/20 μs
  • AEC-Q101 qualified

Applications

  • CAN bus protection
  • Automotive applications
Supplier's Site Datasheet
TVS Diodes - 1727-3891-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3891-2-ND
TVS Diodes 1727-3891-2-ND
41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-3891-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3891-6-ND
TVS Diodes 1727-3891-6-ND
41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-3891-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3891-1-ND
TVS Diodes 1727-3891-1-ND
41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 508462 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
508462
TVS Diodes 508462
Bi-Direct ESD protect diode,PESD2CAN

Bi-Direct ESD protect diode,PESD2CAN

Supplier's Site
TVS Diodes - 1242377 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1242377
TVS Diodes 1242377
Bi-Direct ESD protect diode,PESD2CAN

Bi-Direct ESD protect diode,PESD2CAN

Supplier's Site
 - PESD2CAN,215 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 230W, 24V V(RWM), Bidirectional, 2 Element, Silicon, TO-236AB

Trans Voltage Suppressor Diode, 230W, 24V V(RWM), Bidirectional, 2 Element, Silicon, TO-236AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD2CAN,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD2CAN,215
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD2CAN,215
TVS DIODE 24VWM 41VC TO236AB

TVS DIODE 24VWM 41VC TO236AB

Supplier's Site
Esd Protection Device, 24V, Sot-23; Clamping Voltage Vc Max Nexperia - 74M3596 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 24V, Sot-23; Clamping Voltage Vc Max Nexperia
74M3596
Esd Protection Device, 24V, Sot-23; Clamping Voltage Vc Max Nexperia 74M3596
ESD PROTECTION DEVICE, 24V, SOT-23; Clamping Voltage Vc Max:41V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:230W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD PROTECTION DEVICE, 24V, SOT-23; Clamping Voltage Vc Max:41V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:230W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
TVS DIODE 24V 41V SOT23 - 554-PESD2CAN,215 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 24V 41V SOT23
554-PESD2CAN,215
TVS DIODE 24V 41V SOT23 554-PESD2CAN,215
TVS DIODE 24V 41V SOT23

TVS DIODE 24V 41V SOT23

Supplier's Site
TVS Diodes PESD2CAN,215
TVS DIODE 24VWM 41VC TO236AB

TVS DIODE 24VWM 41VC TO236AB

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PESD2CAN,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PESD2CAN,215
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PESD2CAN,215
5A 230W 41V 26.2V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

5A 230W 41V 26.2V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD2CAN,215 1727-3891-2-ND 508462 PESD2CAN,215 PESD2CAN,215 74M3596 554-PESD2CAN,215 PESD2CAN,215 PESD2CAN,215
Product Name CAN bus ESD protection diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Device, 24V, Sot-23; Clamping Voltage Vc Max Nexperia TVS DIODE 24V 41V SOT23 TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Diode Applications Protector Protector
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 (to-236ab) TO-236AB SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Peak Pulse Power 230 watts 230 watts 230 watts 230 watts
Unlock Full Specs
to access all available technical data