Nexperia B.V. Bidirectional double ESD protection diode PESD27VV2BTR

Description
Bidirectional double ElectroStatic Discharge (ESD) protection diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two data lines from the damage caused by ESD and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL = 36 V at IPP = 3 A ESD protection up to 30 kV (IEC 61000-4-2) Ultra low leakage current: IRM < 1 nA AEC-Q101 qualified Applications ESD protection for low-speed interfaces in automotive, communication, consumer and computing devices.
Request a Quote Datasheet
Description
Bidirectional double ElectroStatic Discharge (ESD) protection diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two data lines from the damage caused by ESD and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL = 36 V at IPP = 3 A ESD protection up to 30 kV (IEC 61000-4-2) Ultra low leakage current: IRM < 1 nA AEC-Q101 qualified Applications ESD protection for low-speed interfaces in automotive, communication, consumer and computing devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bidirectional double ESD protection diode - PESD27VV2BTR - Nexperia B.V.
Nijmegen, Netherlands
Bidirectional double ESD protection diode
PESD27VV2BTR
Bidirectional double ESD protection diode PESD27VV2BTR
Bidirectional double ElectroStatic Discharge (ESD) protection diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two data lines from the damage caused by ESD and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL = 36 V at IPP = 3 A ESD protection up to 30 kV (IEC 61000-4-2) Ultra low leakage current: IRM < 1 nA AEC-Q101 qualified Applications ESD protection for low-speed interfaces in automotive, communication, consumer and computing devices.

Bidirectional double ElectroStatic Discharge (ESD) protection diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two data lines from the damage caused by ESD and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 27 V
  • Low clamping voltage: VCL = 36 V at IPP = 3 A
  • ESD protection up to 30 kV (IEC 61000-4-2)
  • Ultra low leakage current: IRM < 1 nA
  • AEC-Q101 qualified

Applications

ESD protection for low-speed interfaces in automotive, communication, consumer and computing devices.

Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-PESD27VV2BTR
TVS Protection Diode 144-PESD27VV2BTR
TVS DIODE 27VWM 45VC TO236AB Product overview: PESD27VV2BTR from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD27VV2BTR can be used for catalog matching and distributor lookup.

TVS DIODE 27VWM 45VC TO236AB Product overview: PESD27VV2BTR from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD27VV2BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-8585-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-8585-1-ND
TVS Diodes 1727-8585-1-ND
45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-8585-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-8585-6-ND
TVS Diodes 1727-8585-6-ND
45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-8585-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-8585-2-ND
TVS Diodes 1727-8585-2-ND
45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362326-PESD27VV2BTR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362326-PESD27VV2BTR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362326-PESD27VV2BTR
Win Source Part Number: 1362326-PESD27VV2BTR Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TA) Fake Threat In the Open Market: 55 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Base Product Number: PESD27 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive, Telecom REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 27V (Max) Voltage - Breakdown (Min): 28V Voltage - Clamping (Max) @ Ipp: 45V Current - Peak Pulse (10/1000µs): 3A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 13pF @ 1MHz

Win Source Part Number: 1362326-PESD27VV2BTR
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TA)
Fake Threat In the Open Market: 55 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: PESD27
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, Telecom
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 27V (Max)
Voltage - Breakdown (Min): 28V
Voltage - Clamping (Max) @ Ipp: 45V
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 13pF @ 1MHz

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD27VV2BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD27VV2BTR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD27VV2BTR
TVS DIODE 27VWM 45VC TO236AB

TVS DIODE 27VWM 45VC TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD27VV2BTR 144-PESD27VV2BTR 1727-8585-1-ND 1362326-PESD27VV2BTR PESD27VV2BTR
Product Name Bidirectional double ESD protection diode TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS
VR 27 volts
IR 0.0500 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data