ESD protection device in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks, designed to protect one single line from the damage caused by ElectroStatic discharge (ESD) and other transients.
Features and benefits
Applications
ESD protection for low-speed interfaces in communication, consumer and computing devices
PESD24VV1BLS - TVS Diode SOD-882
PESD24VV1BLS/SOD882B
| Nexperia B.V. | RS Components, Ltd. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD24VV1BLSYL | 2604671 | PESD24VV1BLSYL | 1727-PESD24VV1BLSYLDKR-ND | PESD24VV1BLSYL |
| Product Name | Bidirectional ESD protection diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Diode Applications | Protector | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VR | 24 volts | ||||
| IR | 0.0500 mA | ||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |