Nexperia B.V. Quadruple ESD protection diode array PESD24VS4UD,115

Description
Quadruple ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package designed to protect up to 4 signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to 4 lines Max. peak pulse power: PPPM = 200 W Ultra low leakage current: IRM = 0.05 nA Low clamping voltage: VCL = 52 V at IPP = 4 A ESD protection up to 23 kV IEC 61000-4-2; level 4 (ESD) EC 61000-4-5; (surge); IPPM = 4 A Application information Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection
Request a Quote
Description
Quadruple ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package designed to protect up to 4 signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to 4 lines Max. peak pulse power: PPPM = 200 W Ultra low leakage current: IRM = 0.05 nA Low clamping voltage: VCL = 52 V at IPP = 4 A ESD protection up to 23 kV IEC 61000-4-2; level 4 (ESD) EC 61000-4-5; (surge); IPPM = 4 A Application information Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) surface-mounted package designed to protect up to four signal lines from ESD and transient events. It features a reverse standoff voltage of 24 V, a peak pulse power rating of 200 W, a clamping voltage of 52 V at 4 A, and diode capacitance between 45 pF and 70 pF at 1 MHz. The device meets IEC 61000-4-2 level 4 (ESD) with up to 30 kV contact discharge and IEC 61000-4-5 surge immunity at 4 A. Leakage current is 0.05 nA, and the junction temperature range is -65 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

Quadruple ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) surface-mounted package designed to protect up to four signal lines from ESD and transient events. It features a reverse standoff voltage of 24 V, a peak pulse power rating of 200 W, a clamping voltage of 52 V at 4 A, and diode capacitance between 45 pF and 70 pF at 1 MHz. The device meets IEC 61000-4-2 level 4 (ESD) with up to 30 kV contact discharge and IEC 61000-4-5 surge immunity at 4 A. Leakage current is 0.05 nA, and the junction temperature range is -65 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Quadruple ESD protection diode array - PESD24VS4UD,115 - Nexperia B.V.
Nijmegen, Netherlands
Quadruple ESD protection diode array
PESD24VS4UD,115
Quadruple ESD protection diode array PESD24VS4UD,115
Quadruple ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package designed to protect up to 4 signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to 4 lines Max. peak pulse power: PPPM = 200 W Ultra low leakage current: IRM = 0.05 nA Low clamping voltage: VCL = 52 V at IPP = 4 A ESD protection up to 23 kV IEC 61000-4-2; level 4 (ESD) EC 61000-4-5; (surge); IPPM = 4 A Application information Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection

Quadruple ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package designed to protect up to 4 signal lines from the damage caused by ESD and other transients.

Features and benefits

  • ESD protection of up to 4 lines
  • Max. peak pulse power: PPPM = 200 W
  • Ultra low leakage current: IRM = 0.05 nA
  • Low clamping voltage: VCL = 52 V at IPP = 4 A
  • ESD protection up to 23 kV
  • IEC 61000-4-2; level 4 (ESD)
  • EC 61000-4-5; (surge); IPPM = 4 A

Application information

  • Computers and peripherals
  • Audio and video equipment
  • Cellular handsets and accessories
  • Communication systems
  • Portable electronics
  • SIM card protection
Supplier's Site Datasheet
Esd Protection Device, Tvs, 52 V, Ssot-6, 6 Rohs Compliant Nexperia - 74M3598 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, Tvs, 52 V, Ssot-6, 6 Rohs Compliant Nexperia
74M3598
Esd Protection Device, Tvs, 52 V, Ssot-6, 6 Rohs Compliant Nexperia 74M3598
ESD Protection Device, TVS, 52 V, SSOT-6, 6 RoHS Compliant: Yes

ESD Protection Device, TVS, 52 V, SSOT-6, 6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD24VS4UD,115 74M3598
Product Name Quadruple ESD protection diode array Esd Protection Device, Tvs, 52 V, Ssot-6, 6 Rohs Compliant Nexperia
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Extremely low capacitance bidirectional ESD protection diode array - PUSB3BB4Z - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1176-2 SOT1176-2
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD27LU-QX - Nexperia B.V.
Specs
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
Extremely low clamping low capacitance ESD protection - PESD4V0Z2BCDFZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8013 SOT8013
Standards and Certifications RoHS
View Details
2 suppliers
Ultra low capacitance ESD protection array - NUP1301-QR - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details