Nexperia B.V. Double ESD protection diode PESD24VS2UT,215

Description
Unidirectional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Unidirectional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 70 V at Ipp = 3 A Ultra-low reverse leakage current: IRM < 20 nA ESD protection > 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 3 A at tp = 8/20 us. Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports
Request a Quote
Description
Unidirectional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Unidirectional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 70 V at Ipp = 3 A Ultra-low reverse leakage current: IRM < 20 nA ESD protection > 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 3 A at tp = 8/20 us. Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double ESD protection diode in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect up to two transmission or data lines from electrostatic discharge. Features a reverse standoff voltage of 24 V, diode capacitance of 23 to 50 pF at 1 MHz, peak pulse power of 160 W at 8/20 μs, clamping voltage of 70 V at 3 A, and reverse leakage current under 20 nA. Complies with IEC 61000-4-2 (contact discharge up to 23 kV and air discharge up to 15 kV) and IEC 61000-4-5 (surge current of 3 A at 8/20 μs).

Datasheet Summary
Powered by GS/AI

Double ESD protection diode in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect up to two transmission or data lines from electrostatic discharge. Features a reverse standoff voltage of 24 V, diode capacitance of 23 to 50 pF at 1 MHz, peak pulse power of 160 W at 8/20 μs, clamping voltage of 70 V at 3 A, and reverse leakage current under 20 nA. Complies with IEC 61000-4-2 (contact discharge up to 23 kV and air discharge up to 15 kV) and IEC 61000-4-5 (surge current of 3 A at 8/20 μs).

Suppliers

Company
Product
Description
Supplier Links
Double ESD protection diode - PESD24VS2UT,215 - Nexperia B.V.
Nijmegen, Netherlands
Double ESD protection diode
PESD24VS2UT,215
Double ESD protection diode PESD24VS2UT,215
Unidirectional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Unidirectional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 70 V at Ipp = 3 A Ultra-low reverse leakage current: IRM < 20 nA ESD protection > 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 3 A at tp = 8/20 us. Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports

Unidirectional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage.

Features and benefits

  • Unidirectional ESD protection of up to two lines
  • Max. peak pulse power: Ppp = 160 W at tp = 8/20 us
  • Low clamping voltage: V(CL)R = 70 V at Ipp = 3 A
  • Ultra-low reverse leakage current: IRM < 20 nA
  • ESD protection > 23 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); Ipp = 3 A at tp = 8/20 us.

Applications

  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
  • High speed data lines
  • Parallel ports
Supplier's Site Datasheet
Esd Protection Device, Tvs, 70 V, Sot-23, 3 Rohs Compliant Nexperia - 38K6648 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, Tvs, 70 V, Sot-23, 3 Rohs Compliant Nexperia
38K6648
Esd Protection Device, Tvs, 70 V, Sot-23, 3 Rohs Compliant Nexperia 38K6648
ESD Protection Device, TVS, 70 V, SOT-23, 3 RoHS Compliant: Yes

ESD Protection Device, TVS, 70 V, SOT-23, 3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD24VS2UT,215 38K6648
Product Name Double ESD protection diode Esd Protection Device, Tvs, 70 V, Sot-23, 3 Rohs Compliant Nexperia
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data