Nexperia B.V. Unidirectional ESD protection diode PESD24VS1ULZ

Description
Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD882 leadless ultra small Surface Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Ultra small SMD plastic package ESD protection of one line Max. peak pulse power: PPPM = 150 W Ultra low leakage current: IRM = 1 nA ESD protection up to 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5; (surge); IPPM = 3 A Applications Computers and peripherals Audio and video equipment Parallel ports Communication systems High-speed data lines
Request a Quote Datasheet
Description
Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD882 leadless ultra small Surface Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Ultra small SMD plastic package ESD protection of one line Max. peak pulse power: PPPM = 150 W Ultra low leakage current: IRM = 1 nA ESD protection up to 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5; (surge); IPPM = 3 A Applications Computers and peripherals Audio and video equipment Parallel ports Communication systems High-speed data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unidirectional ESD protection diode - PESD24VS1ULZ - Nexperia B.V.
Nijmegen, Netherlands
Unidirectional ESD protection diode
PESD24VS1ULZ
Unidirectional ESD protection diode PESD24VS1ULZ
Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD882 leadless ultra small Surface Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Ultra small SMD plastic package ESD protection of one line Max. peak pulse power: PPPM = 150 W Ultra low leakage current: IRM = 1 nA ESD protection up to 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5; (surge); IPPM = 3 A Applications Computers and peripherals Audio and video equipment Parallel ports Communication systems High-speed data lines

Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD882 leadless ultra small Surface Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Ultra small SMD plastic package
  • ESD protection of one line
  • Max. peak pulse power: PPPM = 150 W
  • Ultra low leakage current: IRM = 1 nA
  • ESD protection up to 23 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5; (surge); IPPM = 3 A

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Parallel ports
  • Communication systems
  • High-speed data lines
Supplier's Site Datasheet
TVS Diodes - 1727-PESD24VS1ULZTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM 70VC DFN10062

TVS DIODE 24VWM 70VC DFN10062

Buy Now Datasheet
TVS Diodes - 1727-PESD24VS1ULZCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM 70VC DFN10062

TVS DIODE 24VWM 70VC DFN10062

Buy Now Datasheet
TVS Diodes - 1727-PESD24VS1ULZDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM 70VC DFN10062

TVS DIODE 24VWM 70VC DFN10062

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PESD24VS1ULZ 1727-PESD24VS1ULZTR-ND
Product Name Unidirectional ESD protection diode TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS
VR 24 volts
IR 0.0500 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low capacitance unidirectional double ESD protection diode - MMBZ20VAL,215 - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
600 W Transient Voltage Suppressor - P6SMB120CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 1727-PESD2CANFD24LT-QRDKR-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VC 41 volts
View Details
Low capacitance unidirectional double ESD protection diode - MMBZ15VAL-QVL - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers