Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
ESD protection of one line
ESD protection up to 23 kV
Ultra small SMD plastic package
IEC 61000-4-2; level 4 (ESD)
Solderable side pads
IEC 61000-4-5 (surge); IPP = 3A
Package height typ. 0.37 mm
Max. peak pulse power: PPPM = 150 W
Low clamping voltage: VCL = 70 V
Max. peak pulse power: PPPM = 150 W
Ultra low leakage current: IRM < 1 nA
Qualified according to AEC-Q101 and recommended for use in automotive applications
Application information
Computers and peripherals
Communication systems
Audio and video equipment
Portable electronics
Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
- ESD protection of one line
- ESD protection up to 23 kV
- Ultra small SMD plastic package
- IEC 61000-4-2; level 4 (ESD)
- Solderable side pads
- IEC 61000-4-5 (surge); IPP = 3A
- Package height typ. 0.37 mm
- Max. peak pulse power: PPPM = 150 W
- Low clamping voltage: VCL = 70 V
- Max. peak pulse power: PPPM = 150 W
- Ultra low leakage current: IRM < 1 nA
- Qualified according to AEC-Q101 and recommended for use in automotive applications
Application information
- Computers and peripherals
- Communication systems
- Audio and video equipment
- Portable electronics