Nexperia B.V. Unidirectional ESD protection diode PESD24VS1UA,115

Description
Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Max. peak pulse power: PPP = 160W Ultra low leakage current: IRM = 1 nA ESD protection up to 23 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPP = 3 A Applications Computers and peripherals Communication systems Audio and video equipment Data lines
Request a Quote
Description
Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Max. peak pulse power: PPP = 160W Ultra low leakage current: IRM = 1 nA ESD protection up to 23 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPP = 3 A Applications Computers and peripherals Communication systems Audio and video equipment Data lines
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Unidirectional ESD protection diode in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm, designed to protect one signal line from electrostatic discharge and transient events. It offers a reverse standoff voltage of 24 V, diode capacitance of 23 to 50 pF, a peak pulse power rating of 160 W, and a peak pulse current of 3 A under an 8/20 µs waveform. It complies with IEC 61000-4-2, providing up to 23 kV contact discharge protection, and meets IEC 61000-4-5 surge immunity. Leakage current is 1 nA at 25 °C.

Datasheet Summary
Powered by GS/AI

Unidirectional ESD protection diode in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm, designed to protect one signal line from electrostatic discharge and transient events. It offers a reverse standoff voltage of 24 V, diode capacitance of 23 to 50 pF, a peak pulse power rating of 160 W, and a peak pulse current of 3 A under an 8/20 µs waveform. It complies with IEC 61000-4-2, providing up to 23 kV contact discharge protection, and meets IEC 61000-4-5 surge immunity. Leakage current is 1 nA at 25 °C.

Suppliers

Company
Product
Description
Supplier Links
Unidirectional ESD protection diode - PESD24VS1UA,115 - Nexperia B.V.
Nijmegen, Netherlands
Unidirectional ESD protection diode
PESD24VS1UA,115
Unidirectional ESD protection diode PESD24VS1UA,115
Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Max. peak pulse power: PPP = 160W Ultra low leakage current: IRM = 1 nA ESD protection up to 23 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPP = 3 A Applications Computers and peripherals Communication systems Audio and video equipment Data lines

Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Unidirectional ESD protection of one line
  • Max. peak pulse power: PPP = 160W
  • Ultra low leakage current: IRM = 1 nA
  • ESD protection up to 23 kV
  • IEC 61000-4-2, level 4 (ESD)
  • IEC 61000-4-5 (surge); IPP = 3 A

Applications

  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
  • Data lines
Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-PESD24VS1UA,115
TVS Protection Diode 144-PESD24VS1UA,115
PESD24VS1UA - Unidirectional ESD protection diode SOD 2-Pin Product overview: PESD24VS1UA,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD24VS1UA,115 can be used for catalog matching and distributor lookup.

PESD24VS1UA - Unidirectional ESD protection diode SOD 2-Pin Product overview: PESD24VS1UA,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD24VS1UA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-1151-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1151-6-ND
TVS Diodes 1727-1151-6-ND
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1727-1151-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1151-1-ND
TVS Diodes 1727-1151-1-ND
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1727-1151-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1151-2-ND
TVS Diodes 1727-1151-2-ND
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - PESD24VS1UA,115 - 1087539-PESD24VS1UA,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD24VS1UA,115
1087539-PESD24VS1UA,115
TVS - TVS - Diodes - PESD24VS1UA,115 1087539-PESD24VS1UA,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087539-PESD24VS1UA, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 23pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 24V (Max) Minimum Breakdown Voltage: 26.5V Max Clamping Voltage: 70V Peak Pulse Current(Ippm): 3A (8/20μs) Power Dissipation - Pd: 160W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087539-PESD24VS1UA,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 23pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 26.5V
Max Clamping Voltage: 70V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 160W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD24VS1UA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD24VS1UA,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD24VS1UA,115
TVS DIODE 24VWM 70VC SOD323

TVS DIODE 24VWM 70VC SOD323

Supplier's Site
Diode, Esd, Low Capacitance, Sod323; Clamping Voltage Vc Max Nexperia - 75T7976 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd, Low Capacitance, Sod323; Clamping Voltage Vc Max Nexperia
75T7976
Diode, Esd, Low Capacitance, Sod323; Clamping Voltage Vc Max Nexperia 75T7976
DIODE, ESD, LOW CAPACITANCE, SOD323; Clamping Voltage Vc Max:70V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:160W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD, LOW CAPACITANCE, SOD323; Clamping Voltage Vc Max:70V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:160W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PESD24VS1UA,115 144-PESD24VS1UA,115 1727-1151-6-ND 1087539-PESD24VS1UA,115 PESD24VS1UA,115 75T7976
Product Name Unidirectional ESD protection diode TVS Protection Diode TVS Diodes TVS - TVS - Diodes - PESD24VS1UA,115 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd, Low Capacitance, Sod323; Clamping Voltage Vc Max Nexperia
Diode Applications Protector
RoHS Compliant RoHS RoHS
VR 24 volts
IR 0.0500 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA15CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
Double ESD protection diode in SOT23 package - PESD15VS2UAT,215 - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 15 volts
View Details
7 suppliers
Low capacitance unidirectional double ESD protection diode - MMBZ12VAL,215 - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
TVS Diodes - 1727-PESD18VV1BASFYLTR-ND - DigiKey
Specs
Configuration Single
Package 0201 (0603 Metric)
VC 35 volts
View Details