Nexperia B.V. Ultra low capacitance bidirectional ESD protection diode PESD24VF1BLYL

Description
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Ultra low diode capacitance Cd = 0.30 pF High reverse standoff voltage VRWM = 24 V Ultra low leakage current: IRM = 1 nA ESD protection up to 10 kV; IEC 61000-4-2 Applications NFC antenna protection Protection of high-speed data lines
Request a Quote Datasheet
Description
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Ultra low diode capacitance Cd = 0.30 pF High reverse standoff voltage VRWM = 24 V Ultra low leakage current: IRM = 1 nA ESD protection up to 10 kV; IEC 61000-4-2 Applications NFC antenna protection Protection of high-speed data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance bidirectional ESD protection diode - PESD24VF1BLYL - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance bidirectional ESD protection diode
PESD24VF1BLYL
Ultra low capacitance bidirectional ESD protection diode PESD24VF1BLYL
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Ultra low diode capacitance Cd = 0.30 pF High reverse standoff voltage VRWM = 24 V Ultra low leakage current: IRM = 1 nA ESD protection up to 10 kV; IEC 61000-4-2 Applications NFC antenna protection Protection of high-speed data lines

Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Ultra low diode capacitance Cd = 0.30 pF
  • High reverse standoff voltage VRWM = 24 V
  • Ultra low leakage current: IRM = 1 nA
  • ESD protection up to 10 kV; IEC 61000-4-2

Applications

  • NFC antenna protection
  • Protection of high-speed data lines
Supplier's Site Datasheet
24V TVS Protection Diode - 144-PESD24VF1BLYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V TVS Protection Diode
144-PESD24VF1BLYL
24V TVS Protection Diode 144-PESD24VF1BLYL
Bidirectional TVS Diode, 24V, 2-Pin, Low Capacitance Product overview: PESD24VF1BLYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD24VF1BLYL can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 24V, 2-Pin, Low Capacitance Product overview: PESD24VF1BLYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD24VF1BLYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-2257-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2257-1-ND
TVS Diodes 1727-2257-1-ND
17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

Buy Now Datasheet
TVS Diodes - 1727-2257-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2257-6-ND
TVS Diodes 1727-2257-6-ND
17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

Buy Now Datasheet
TVS Diodes - 1727-2257-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2257-2-ND
TVS Diodes 1727-2257-2-ND
17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD24VF1BLYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD24VF1BLYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD24VF1BLYL
TVS DIODE 24VWM 17VC DFN1006-2

TVS DIODE 24VWM 17VC DFN1006-2

Supplier's Site
Diode, Esd Protection, Dfn1006; Clamping Voltage Vc Max Nexperia - 33AC0774 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Dfn1006; Clamping Voltage Vc Max Nexperia
33AC0774
Diode, Esd Protection, Dfn1006; Clamping Voltage Vc Max Nexperia 33AC0774
DIODE, ESD PROTECTION, DFN1006; Clamping Voltage Vc Max:17V; Diode Case Style:DFN1006; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PESD2 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, DFN1006; Clamping Voltage Vc Max:17V; Diode Case Style:DFN1006; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PESD2 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes PESD24VF1BLYL
TVS DIODE 24VWM 17VC DFN1006-2

TVS DIODE 24VWM 17VC DFN1006-2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PESD24VF1BLYL 144-PESD24VF1BLYL 1727-2257-1-ND PESD24VF1BLYL 33AC0774 PESD24VF1BLYL
Product Name Ultra low capacitance bidirectional ESD protection diode 24V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, Dfn1006; Clamping Voltage Vc Max Nexperia TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS
VR 24 volts
IR 0.0300 mA
Tj 150 C (302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data