Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
TVS DIODE 24VWM 20.5VC DSN06032
TVS DIODE 24VWM 20.5VC DSN06032
TVS DIODE 24VWM 20.5VC DSN06032
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD24VF1BBSFYL | 1727-PESD24VF1BBSFYLCT-ND |
| Product Name | Extremely low capacitance bidirectional ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 24 volts | |
| IR | 0.0300 mA | |
| Configuration | Single |