Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
TVS DIODE 24VWM 20VC DFN10062
TVS DIODE 24VWM 20VC DFN10062
TVS DIODE 24VWM 20VC DFN10062
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD24VF1BBL-QYL | 1727-PESD24VF1BBL-QYLTR-ND |
| Product Name | Bidirectional ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 24 volts | |
| IR | 0.0300 mA | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |