Nexperia B.V. Very low capacitance high voltage bidirectional ESD protection diode PESD22VV1BSFYL

Description
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge): IPP = 7.4 A peak pulse (average measured) High reverse standoff voltage: VRWM = 22 V Low capacitance: Cd = 10.2 pF (typical) ESD protection up to 30 kV Applications ESD protection for Type C SBU and CC lines and other high voltage applications in Consumer, Mobile and Computer environment.
Request a Quote Datasheet
Description
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge): IPP = 7.4 A peak pulse (average measured) High reverse standoff voltage: VRWM = 22 V Low capacitance: Cd = 10.2 pF (typical) ESD protection up to 30 kV Applications ESD protection for Type C SBU and CC lines and other high voltage applications in Consumer, Mobile and Computer environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very low capacitance high voltage bidirectional ESD protection diode - PESD22VV1BSFYL - Nexperia B.V.
Nijmegen, Netherlands
Very low capacitance high voltage bidirectional ESD protection diode
PESD22VV1BSFYL
Very low capacitance high voltage bidirectional ESD protection diode PESD22VV1BSFYL
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge): IPP = 7.4 A peak pulse (average measured) High reverse standoff voltage: VRWM = 22 V Low capacitance: Cd = 10.2 pF (typical) ESD protection up to 30 kV Applications ESD protection for Type C SBU and CC lines and other high voltage applications in Consumer, Mobile and Computer environment.

Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package.

Features and benefits

  • Bidirectional ESD protection of one line
  • Ultra small leadless package with a height of 0.3 mm
  • IEC 61000-4-5 (surge): IPP = 7.4 A peak pulse (average measured)
  • High reverse standoff voltage: VRWM = 22 V
  • Low capacitance: Cd = 10.2 pF (typical)
  • ESD protection up to 30 kV

Applications

ESD protection for Type C SBU and CC lines and other high voltage applications in Consumer, Mobile and Computer environment.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD22VV1BSFYL
Product Name Very low capacitance high voltage bidirectional ESD protection diode
Mounting / Packaging SOD962-2 SOD962-2
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Specs
Mounting / Packaging OL-PCMF1HDMI2BA-C OL-PCMF1HDMI2BA-C
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD3USB3S/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details
 - PESD5V0V1BLSYL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for differential data lines - PESD1USB30Z - Nexperia B.V.
Specs
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details