Nexperia B.V. Extremely low capacitance bidirectional ESD protection diode PESD1V0R1BDSFYL

Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line VRWM = 1 V device IEC 61000-4-5 (surge): IPP = 5.5 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.13 pF typical Low clamping voltage to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ±12 kV average measured according to IEC 61000-4-2 IEC 61000-4-4 robust up to 22 A into a 50 Ohm termination (1.1 kV) Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Low voltage super speed data lines, to be placed between AC coupling C and protected IC USB4 v 2 (Gen 4) and TB5 data lines
Request a Quote Datasheet
Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line VRWM = 1 V device IEC 61000-4-5 (surge): IPP = 5.5 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.13 pF typical Low clamping voltage to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ±12 kV average measured according to IEC 61000-4-2 IEC 61000-4-4 robust up to 22 A into a 50 Ohm termination (1.1 kV) Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Low voltage super speed data lines, to be placed between AC coupling C and protected IC USB4 v 2 (Gen 4) and TB5 data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance bidirectional ESD protection diode - PESD1V0R1BDSFYL - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance bidirectional ESD protection diode
PESD1V0R1BDSFYL
Extremely low capacitance bidirectional ESD protection diode PESD1V0R1BDSFYL
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line VRWM = 1 V device IEC 61000-4-5 (surge): IPP = 5.5 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.13 pF typical Low clamping voltage to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ±12 kV average measured according to IEC 61000-4-2 IEC 61000-4-4 robust up to 22 A into a 50 Ohm termination (1.1 kV) Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Low voltage super speed data lines, to be placed between AC coupling C and protected IC USB4 v 2 (Gen 4) and TB5 data lines

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • VRWM = 1 V device
  • IEC 61000-4-5 (surge): IPP = 5.5 A peak pulse (average measured)
  • Extremely low diode capacitance Cd = 0.13 pF typical
  • Low clamping voltage to protect sensitive I/Os
  • Extremely low-inductance protection path to ground
  • ESD protection up to ±12 kV average measured according to IEC 61000-4-2
  • IEC 61000-4-4 robust up to 22 A into a 50 Ohm termination (1.1 kV)
  • Ultra small SMD package

Applications

  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
  • Low voltage super speed data lines, to be placed between AC coupling C and protected IC
  • USB4 v 2 (Gen 4) and TB5 data lines
Supplier's Site Datasheet
TVS Diodes - 1727-PESD1V0R1BDSFYLTR-ND - DigiKey
Thief River Falls, MN, United States
PESD1V0R1BDSF/SOD962 -2/DSN0603

PESD1V0R1BDSF/SOD962-2/DSN0603

Buy Now Datasheet
TVS Diodes - 1727-PESD1V0R1BDSFYLCT-ND - DigiKey
Thief River Falls, MN, United States
PESD1V0R1BDSF/SOD962 -2/DSN0603

PESD1V0R1BDSF/SOD962-2/DSN0603

Buy Now Datasheet
TVS Diodes - 1727-PESD1V0R1BDSFYLDKR-ND - DigiKey
Thief River Falls, MN, United States
PESD1V0R1BDSF/SOD962 -2/DSN0603

PESD1V0R1BDSF/SOD962-2/DSN0603

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PESD1V0R1BDSFYL 1727-PESD1V0R1BDSFYLTR-ND
Product Name Extremely low capacitance bidirectional ESD protection diode TVS Diodes
Diode Applications Protector
Unlock Full Specs
to access all available technical data