Nexperia B.V. Extremely low capacitance bidirectional ESD protection diode PESD1V0C1BSFYL

Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line VRWM = 1 V device IEC 61000-4-5 (8/20 surge): IPP = 8 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.18 pF typical Extremely low clamping voltage to protect sensitive I/Os Very low peak clamping for sensitive IC with low-inductance traces between protection and protected IC Extremely low-inductance protection path to ground ESD protection IEC 61000-4-2: ±18 kV (average measured) Very low TLP trigger voltage Vt1 = 3.2 V IEC 61000-4-4 robust up to 42 A into a 50 Ohm termination (2.1 kV) Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Low voltage super speed data lines, to be placed between AC coupling C and protected IC
Request a Quote
Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line VRWM = 1 V device IEC 61000-4-5 (8/20 surge): IPP = 8 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.18 pF typical Extremely low clamping voltage to protect sensitive I/Os Very low peak clamping for sensitive IC with low-inductance traces between protection and protected IC Extremely low-inductance protection path to ground ESD protection IEC 61000-4-2: ±18 kV (average measured) Very low TLP trigger voltage Vt1 = 3.2 V IEC 61000-4-4 robust up to 42 A into a 50 Ohm termination (2.1 kV) Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Low voltage super speed data lines, to be placed between AC coupling C and protected IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family, housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package measuring 0.6 mm x 0.3 mm x 0.3 mm. It protects one signal line from ESD and transients with a reverse standoff voltage of 1 V, diode capacitance of 0.18 pF typical at 1 MHz, IEC 61000-4-2 ESD protection of ±18 kV (average measured), and IEC 61000-4-5 surge current handling of 8 A peak. The device features a TLP trigger voltage of 3.2 V and robust performance up to 42 A under IEC 61000-4-4 conditions. It is designed for use in cellular handsets, portable electronics, communication systems, computers, and low-voltage high-speed data lines, placed between AC coupling capacitors and protected ICs.

Datasheet Summary
Powered by GS/AI

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family, housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package measuring 0.6 mm x 0.3 mm x 0.3 mm. It protects one signal line from ESD and transients with a reverse standoff voltage of 1 V, diode capacitance of 0.18 pF typical at 1 MHz, IEC 61000-4-2 ESD protection of ±18 kV (average measured), and IEC 61000-4-5 surge current handling of 8 A peak. The device features a TLP trigger voltage of 3.2 V and robust performance up to 42 A under IEC 61000-4-4 conditions. It is designed for use in cellular handsets, portable electronics, communication systems, computers, and low-voltage high-speed data lines, placed between AC coupling capacitors and protected ICs.

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance bidirectional ESD protection diode - PESD1V0C1BSFYL - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance bidirectional ESD protection diode
PESD1V0C1BSFYL
Extremely low capacitance bidirectional ESD protection diode PESD1V0C1BSFYL
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line VRWM = 1 V device IEC 61000-4-5 (8/20 surge): IPP = 8 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.18 pF typical Extremely low clamping voltage to protect sensitive I/Os Very low peak clamping for sensitive IC with low-inductance traces between protection and protected IC Extremely low-inductance protection path to ground ESD protection IEC 61000-4-2: ±18 kV (average measured) Very low TLP trigger voltage Vt1 = 3.2 V IEC 61000-4-4 robust up to 42 A into a 50 Ohm termination (2.1 kV) Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Low voltage super speed data lines, to be placed between AC coupling C and protected IC

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • VRWM = 1 V device
  • IEC 61000-4-5 (8/20 surge): IPP = 8 A peak pulse (average measured)
  • Extremely low diode capacitance Cd = 0.18 pF typical
  • Extremely low clamping voltage to protect sensitive I/Os
  • Very low peak clamping for sensitive IC with low-inductance traces between protection and protected IC
  • Extremely low-inductance protection path to ground
  • ESD protection IEC 61000-4-2: ±18 kV (average measured)
  • Very low TLP trigger voltage Vt1 = 3.2 V
  • IEC 61000-4-4 robust up to 42 A into a 50 Ohm termination (2.1 kV)
  • Ultra small SMD package

Applications

  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
  • Low voltage super speed data lines, to be placed between AC coupling C and protected IC
Supplier's Site Datasheet
TVS Diodes - 1727-PESD1V0C1BSFYLTR-ND - DigiKey
Thief River Falls, MN, United States
PESD1V0C1BSF/SOD962- 2/DSN0603-

PESD1V0C1BSF/SOD962-2/DSN0603-

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PESD1V0C1BSFYL 1727-PESD1V0C1BSFYLTR-ND
Product Name Extremely low capacitance bidirectional ESD protection diode TVS Diodes
Diode Applications Protector
Unlock Full Specs
to access all available technical data