Nexperia B.V. TVS Protection Diode PESD1USB3SZ

Description
PESDxUSB3S - ESD protection for differential data lines CSP 5-Pin Product overview: PESD1USB3SZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1USB3SZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PESDxUSB3S - ESD protection for differential data lines CSP 5-Pin Product overview: PESD1USB3SZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1USB3SZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-PESD1USB3SZ
TVS Protection Diode 144-PESD1USB3SZ
PESDxUSB3S - ESD protection for differential data lines CSP 5-Pin Product overview: PESD1USB3SZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1USB3SZ can be used for catalog matching and distributor lookup.

PESDxUSB3S - ESD protection for differential data lines CSP 5-Pin Product overview: PESD1USB3SZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1USB3SZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1008113-PESD1USB3SZ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1008113-PESD1USB3SZ
Circuit Protection - TVS - Diodes 1008113-PESD1USB3SZ
Win Source Part Number: 1008113-PESD1USB3SZ Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: HDMI Standard Package: 4,500 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6V Power Line Protection: No Current - Peak Pulse (10/1000µs): 7A (8/20µs) Package / Case: 5-UFBGA, WLCSP Supplier Device Package: 5-WLCSP (0.77x1.17) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 1727-2511-1,1727-251 1-2,568-12944-2-ND,5 68-12944-1-ND,568-12 944-2,934069683087,5 68-12944-1,1727-2511 -6,568-12944-6,568-1 2944-6-ND Base Product Number: PESD1USB3

Win Source Part Number: 1008113-PESD1USB3SZ
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: HDMI
Standard Package: 4,500
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 6V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Package / Case: 5-UFBGA, WLCSP
Supplier Device Package: 5-WLCSP (0.77x1.17)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 1727-2511-1,1727-2511-2,568-12944-2-ND,568-12944-1-ND,568-12944-2,934069683087,568-12944-1,1727-2511-6,568-12944-6,568-12944-6-ND
Base Product Number: PESD1USB3

Buy Now Datasheet
TVS Diodes - 1727-2511-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2511-6-ND
TVS Diodes 1727-2511-6-ND
Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 5-WLCSP (0.77x1.17)

Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 5-WLCSP (0.77x1.17)

Buy Now Datasheet
TVS Diodes - 1727-2511-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2511-2-ND
TVS Diodes 1727-2511-2-ND
Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 5-WLCSP (0.77x1.17)

Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 5-WLCSP (0.77x1.17)

Buy Now Datasheet
TVS Diodes - 1727-2511-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2511-1-ND
TVS Diodes 1727-2511-1-ND
Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 5-WLCSP (0.77x1.17)

Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 5-WLCSP (0.77x1.17)

Buy Now Datasheet
TVS Diodes - PESD1USB3SZ - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
PESD1USB3SZ
TVS Diodes PESD1USB3SZ
TVS DIODE 5.5VWM 5WLCSP

TVS DIODE 5.5VWM 5WLCSP

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD1USB3SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD1USB3SZ
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD1USB3SZ
TVS DIODE 5.5VWM 5WLCSP

TVS DIODE 5.5VWM 5WLCSP

Supplier's Site
Diode, Esd Protection, 5V, Wlcsp-5; Clamping Voltage Vc Max Nexperia - 82Y7146 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Wlcsp-5; Clamping Voltage Vc Max Nexperia
82Y7146
Diode, Esd Protection, 5V, Wlcsp-5; Clamping Voltage Vc Max Nexperia 82Y7146
DIODE, ESD PROTECTION, 5V, WLCSP-5; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:5Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:PESD1 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, WLCSP-5; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:5Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:PESD1 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-PESD1USB3SZ 1008113-PESD1USB3SZ 1727-2511-6-ND PESD1USB3SZ PESD1USB3SZ 82Y7146
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 5V, Wlcsp-5; Clamping Voltage Vc Max Nexperia
Configuration Single Single
Tj -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package 5-UFBGA, WLCSP 5-UFBGA, WLCSP 5-UFBGA, WLCSP 5-WLCSP (0.77x1.17)
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data