PESD1USB30 - ESD protection for differential data lines CSP 5-Pin Product overview: PESD1USB30Z from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1USB30Z can be used for catalog matching and distributor lookup.
Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 5-WLCSP (0.77x1.17)
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930270-PESD1USB30Z
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 5-WLCSP
Package: 5-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: PESD1USB30
Categories: Circuit Protection
Case / Package: 5-WLCSP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE, ESD PROTECTION, 5V, WLCSP-5; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:5Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:PESD1 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 5.5VWM 5WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PESD1USB30Z | 1727-PESD1USB30ZCT-ND | 930270-PESD1USB30Z | 82Y7147 | PESD1USB30Z |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - PESD1USB30Z | Diode, Esd Protection, 5V, Wlcsp-5; Clamping Voltage Vc Max Nexperia | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 5-UFBGA, WLCSP | 5-WLCSP | 5-WLCSP (0.77x1.17) | ||
| VBR | 6 volts | 6 volts |