Nexperia B.V. LIN-bus ESD protection diode PESD1LIN,115

Description
PESD1LIN in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one automotive Local Interconnect Network (LIN) bus line from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits ESD protection of one automotive LIN-bus line Asymmetrical diode configuration ensures an optimized protection against ElectroMagnetic Interferences (EMI) of a LIN Electronic Control Unit (ECU) Max. peak pulse power: PPP = 160W at tp = 8/20 μs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current: IRM < 1 nA ESD protection of up to 23 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 μs AEC-Q101 qualified Applications LIN-bus protection Automotive applications
Request a Quote Datasheet
Description
PESD1LIN in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one automotive Local Interconnect Network (LIN) bus line from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits ESD protection of one automotive LIN-bus line Asymmetrical diode configuration ensures an optimized protection against ElectroMagnetic Interferences (EMI) of a LIN Electronic Control Unit (ECU) Max. peak pulse power: PPP = 160W at tp = 8/20 μs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current: IRM < 1 nA ESD protection of up to 23 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 μs AEC-Q101 qualified Applications LIN-bus protection Automotive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN-bus ESD protection diode - PESD1LIN,115 - Nexperia B.V.
Nijmegen, Netherlands
LIN-bus ESD protection diode
PESD1LIN,115
LIN-bus ESD protection diode PESD1LIN,115
PESD1LIN in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one automotive Local Interconnect Network (LIN) bus line from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits ESD protection of one automotive LIN-bus line Asymmetrical diode configuration ensures an optimized protection against ElectroMagnetic Interferences (EMI) of a LIN Electronic Control Unit (ECU) Max. peak pulse power: PPP = 160W at tp = 8/20 μs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current: IRM < 1 nA ESD protection of up to 23 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 μs AEC-Q101 qualified Applications LIN-bus protection Automotive applications

PESD1LIN in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one automotive Local Interconnect Network (LIN) bus line from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • ESD protection of one automotive LIN-bus line
  • Asymmetrical diode configuration ensures an optimized protection against ElectroMagnetic Interferences (EMI) of a LIN Electronic Control Unit (ECU)
  • Max. peak pulse power: PPP = 160W at tp = 8/20 μs
  • Low clamping voltage: VCL = 40 V at IPP = 1 A
  • Ultra low leakage current: IRM < 1 nA
  • ESD protection of up to 23 kV
  • IEC 61000-4-2, level 4 (ESD)
  • IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 μs
  • AEC-Q101 qualified

Applications

  • LIN-bus protection
  • Automotive applications
Supplier's Site Datasheet
TVS Diodes - 1727-3818-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3818-6-ND
TVS Diodes 1727-3818-6-ND
44V, 70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

44V, 70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1727-3818-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3818-1-ND
TVS Diodes 1727-3818-1-ND
44V, 70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

44V, 70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1727-3818-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3818-2-ND
TVS Diodes 1727-3818-2-ND
44V, 70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

44V, 70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - PESD1LIN,115 - 1087535-PESD1LIN,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD1LIN,115
1087535-PESD1LIN,115
TVS - TVS - Diodes - PESD1LIN,115 1087535-PESD1LIN,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087535-PESD1LIN,115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 13pF @ 1MHz Family Name: PESD1LIN Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 15V (Max), 24V (Max) Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 44V, 70V Peak Pulse Current(Ippm): 3A (8/20μs) Power Dissipation - Pd: 160W Alternative Parts (Cross-Reference): PAM1LIN-T7; TESDC24V RR; TESDC24V RRG; SD24C.TCT; Introduction Date: October 25, 2004 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087535-PESD1LIN,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 13pF @ 1MHz
Family Name: PESD1LIN
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 15V (Max), 24V (Max)
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 44V, 70V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 160W
Alternative Parts (Cross-Reference): PAM1LIN-T7; TESDC24V RR; TESDC24V RRG; SD24C.TCT;
Introduction Date: October 25, 2004
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Esd Protection Device, 70V, Sod-323; Clamping Voltage Vc Max Nexperia - 74M3587 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 70V, Sod-323; Clamping Voltage Vc Max Nexperia
74M3587
Esd Protection Device, 70V, Sod-323; Clamping Voltage Vc Max Nexperia 74M3587
ESD PROTECTION DEVICE, 70V, SOD-323; Clamping Voltage Vc Max:70V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:-; Product Range:PESD1 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 70V, SOD-323; Clamping Voltage Vc Max:70V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:-; Product Range:PESD1 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PESD1LIN,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PESD1LIN,115
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PESD1LIN,115
3A 160W 17.1V Unidirectional SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

3A 160W 17.1V Unidirectional SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD1LIN,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD1LIN,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD1LIN,115
TVS DIODE 15VWM 24VWM SOD323

TVS DIODE 15VWM 24VWM SOD323

Supplier's Site
TVS Diodes PESD1LIN,115
TVS DIODE 15VWM 24VWM SOD323

TVS DIODE 15VWM 24VWM SOD323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD1LIN,115 1727-3818-6-ND 1087535-PESD1LIN,115 74M3587 PESD1LIN,115 PESD1LIN,115 PESD1LIN,115
Product Name LIN-bus ESD protection diode TVS Diodes TVS - TVS - Diodes - PESD1LIN,115 Esd Protection Device, 70V, Sod-323; Clamping Voltage Vc Max Nexperia TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
Configuration Single
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
Peak Pulse Power 160 watts 160 watts 160 watts 160 watts
Unlock Full Specs
to access all available technical data