Nexperia B.V. TVS Diodes PESD1IVN24-LSYL

Description
42V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2
Request a Quote Datasheet
Description
42V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1727-PESD1IVN24-LSYLTR-ND - DigiKey
Thief River Falls, MN, United States
42V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2

42V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2

Buy Now Datasheet
TVS Diodes - 1727-PESD1IVN24-LSYLDKR-ND - DigiKey
Thief River Falls, MN, United States
42V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2

42V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2

Buy Now Datasheet
TVS Diodes - 1727-PESD1IVN24-LSYLCT-ND - DigiKey
Thief River Falls, MN, United States
42V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2

42V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2

Buy Now Datasheet
TVS Diodes - 2401941 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2401941
TVS Diodes 2401941
Nexperia PESD1IVN24-LSYL

Nexperia PESD1IVN24-LSYL

Supplier's Site
TVS Diodes - 2401941P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2401941P
TVS Diodes 2401941P
Nexperia PESD1IVN24-LSYL

Nexperia PESD1IVN24-LSYL

Supplier's Site
TVS Diodes - 2401940 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2401940
TVS Diodes 2401940
Nexperia PESD1IVN24-LSYL

Nexperia PESD1IVN24-LSYL

Supplier's Site
TVS Protection Diode - 144-PESD1IVN24-LSYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PESD1IVN24-LSYL
TVS Protection Diode 144-PESD1IVN24-LSYL
TVS DIODE 24VWM 42VC DFN1006BD-2 Product overview: PESD1IVN24-LSYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1IVN24-LSYL can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 42VC DFN1006BD-2 Product overview: PESD1IVN24-LSYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1IVN24-LSYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362246-PESD1IVN24-LSYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362246-PESD1IVN24-LSYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362246-PESD1IVN24-LSYL
Win Source Part Number: 1362246-PESD1IVN24-L SYL Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TA) Fake Threat In the Open Market: 42 pct. Type: Zener MSL Level: 3 (168 Hours) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOD-882 Supplier Device Package: DFN1006BD-2 Base Product Number: PESD1IVN24 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive, CAN REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 25.5V Voltage - Clamping (Max) @ Ipp: 42V Current - Peak Pulse (10/1000µs): 3.5A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 14pF @ 1MHz

Win Source Part Number: 1362246-PESD1IVN24-LSYL
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TA)
Fake Threat In the Open Market: 42 pct.
Type: Zener
MSL Level: 3 (168 Hours)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-882
Supplier Device Package: DFN1006BD-2
Base Product Number: PESD1IVN24
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, CAN
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 25.5V
Voltage - Clamping (Max) @ Ipp: 42V
Current - Peak Pulse (10/1000µs): 3.5A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 14pF @ 1MHz

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD1IVN24-LSYL - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD1IVN24-LSYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD1IVN24-LSYL
TVS DIODE 24VWM 42VC DFN1006BD-2

TVS DIODE 24VWM 42VC DFN1006BD-2

Supplier's Site
TVS DIODE 24VWM 42VC DFN1006BD-2

TVS DIODE 24VWM 42VC DFN1006BD-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1727-PESD1IVN24-LSYLTR-ND 2401941 144-PESD1IVN24-LSYL 1362246-PESD1IVN24-LSYL PESD1IVN24-LSYL PESD1IVN24-LSYL
Product Name TVS Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOD-882 DFN1006BD-2 Tape & Reel (TR) SOD-882 DFN1006BD-2 SOD-882
VC 42 volts 42 volts 42 volts 42 volts
VBR 25.5 volts 25.5 volts 25.5 volts 25.5 volts
IFSM 3.5 amps
Unlock Full Specs
to access all available technical data