Nexperia B.V. FlexRay bus ESD protection diode PESD1FLEX,215

Description
PESD1FLEX in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive FlexRay bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Due to the integrated diode structure only one small SOT23 package is needed to protect two FlexRay bus lines Max. peak pulse power: PPPM = 200 W at tp = 8/20 µs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current: IRM = 1 nA Typ. diode capacitance matching: ΔCd/Cd = 0.1 % ESD protection up to 23 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 3 A at tp = 8/20 µs Small SMD plastic package AEC-Q101 qualified Applications FlexRay bus protection Automotive applications
Request a Quote Datasheet
Description
PESD1FLEX in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive FlexRay bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Due to the integrated diode structure only one small SOT23 package is needed to protect two FlexRay bus lines Max. peak pulse power: PPPM = 200 W at tp = 8/20 µs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current: IRM = 1 nA Typ. diode capacitance matching: ΔCd/Cd = 0.1 % ESD protection up to 23 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 3 A at tp = 8/20 µs Small SMD plastic package AEC-Q101 qualified Applications FlexRay bus protection Automotive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FlexRay bus ESD protection diode - PESD1FLEX,215 - Nexperia B.V.
Nijmegen, Netherlands
FlexRay bus ESD protection diode
PESD1FLEX,215
FlexRay bus ESD protection diode PESD1FLEX,215
PESD1FLEX in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive FlexRay bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Due to the integrated diode structure only one small SOT23 package is needed to protect two FlexRay bus lines Max. peak pulse power: PPPM = 200 W at tp = 8/20 µs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current: IRM = 1 nA Typ. diode capacitance matching: ΔCd/Cd = 0.1 % ESD protection up to 23 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 3 A at tp = 8/20 µs Small SMD plastic package AEC-Q101 qualified Applications FlexRay bus protection Automotive applications

PESD1FLEX in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive FlexRay bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • Due to the integrated diode structure only one small SOT23 package is needed to protect two FlexRay bus lines
  • Max. peak pulse power: PPPM = 200 W at tp = 8/20 µs
  • Low clamping voltage: VCL = 40 V at IPP = 1 A
  • Ultra low leakage current: IRM = 1 nA
  • Typ. diode capacitance matching: ΔCd/Cd = 0.1 %
  • ESD protection up to 23 kV
  • IEC 61000-4-2, level 4 (ESD)
  • IEC 61000-4-5 (surge); IPPM = 3 A at tp = 8/20 µs
  • Small SMD plastic package
  • AEC-Q101 qualified

Applications

  • FlexRay bus protection
  • Automotive applications
Supplier's Site Datasheet
 - PESD1FLEX,215 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 200W, 24V V(RWM), Bidirectional, 2 Element, Silicon, TO-236AB

Trans Voltage Suppressor Diode, 200W, 24V V(RWM), Bidirectional, 2 Element, Silicon, TO-236AB

Supplier's Site Datasheet
TVS Diodes - 1727-5163-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5163-6-ND
TVS Diodes 1727-5163-6-ND
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-5163-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5163-1-ND
TVS Diodes 1727-5163-1-ND
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-5163-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5163-2-ND
TVS Diodes 1727-5163-2-ND
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-PESD1FLEX,215
TVS Protection Diode 144-PESD1FLEX,215
TVS DIODE 24VWM 70VC TO236AB Product overview: PESD1FLEX,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1FLEX,215 can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 70VC TO236AB Product overview: PESD1FLEX,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1FLEX,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PESD1FLEX,215 - 1087534-PESD1FLEX,215 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD1FLEX,215
1087534-PESD1FLEX,215
TVS - TVS - Diodes - PESD1FLEX,215 1087534-PESD1FLEX,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087534-PESD1FLEX,21 5 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 11pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOT-23 (TO-236AB) STAND-OFF Voltage (Vwm): 24V (Max) Minimum Breakdown Voltage: 25.4V Max Clamping Voltage: 70V Peak Pulse Current(Ippm): 3A (8/20μs) Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087534-PESD1FLEX,215
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 2
Capacitance @ Frequency: 11pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-23 (TO-236AB)
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 25.4V
Max Clamping Voltage: 70V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD1FLEX,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD1FLEX,215
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD1FLEX,215
TVS DIODE 24VWM 70VC TO236AB

TVS DIODE 24VWM 70VC TO236AB

Supplier's Site
TVS Diodes PESD1FLEX,215
TVS DIODE 24VWM 70VC TO236AB

TVS DIODE 24VWM 70VC TO236AB

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PESD1FLEX,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PESD1FLEX,215
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PESD1FLEX,215
70V 25.4V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

70V 25.4V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD1FLEX,215 PESD1FLEX,215 1727-5163-6-ND 144-PESD1FLEX,215 1087534-PESD1FLEX,215 PESD1FLEX,215 PESD1FLEX,215 PESD1FLEX,215
Product Name FlexRay bus ESD protection diode TVS Diodes TVS Protection Diode TVS - TVS - Diodes - PESD1FLEX,215 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS RoHS
VR 24 volts
IR 0.0500 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data