Very symmetrical bidirectional ESD protection diode
16V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
TVS DIODE 18VWM 16VC DSN0603-2
ESD PROTRECTION DIODE, 18V, SOD-962; Clamping Voltage Vc Max:-; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | PESD18VV1BSFYL | 1727-7817-2-ND | PESD18VV1BSFYL | 37AJ0495 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protrection Diode, 18V, Sod-962; Clamping Voltage Vc Max Nexperia | |
| RoHS Compliant | RoHS | RoHS | ||
| Configuration | Single | |||
| Package | 0201 (0603 Metric) | DSN0603-2 | ||
| VC | 16 volts | 16 volts |