Manufacturer: Nexperia USA Inc.
Win Source Part Number: 888933-PESD18VF1BSFY
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 16V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PESD18
Categories: Circuit Protection
Case / Package: DSN0603-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 934067603315, 568-13065-1, 568-13062-1, 568-13062-2, 568-13065-2, 568-13062-6, 568-13062-2-ND, 568-13062-1-ND, 568-13065-1-ND, 1727-2606-6, 1727-2606-1, 1727-2606-2, 568-13065-6-ND, PESD18VF1BSFYL-ND, 568-13065-6, 568-13062-6-ND, 568-13065-2-ND
16V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
16V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
16V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
PESD18VF1BSF - Ultra low capacitance bidirectional ESD protection diode Product overview: PESD18VF1BSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD18VF1BSFYL can be used for catalog matching and distributor lookup.
Ultra low capacitance bidirectional ESD protection diode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 888933-PESD18VF1BSFYL | 1727-2606-2-ND | 144-PESD18VF1BSFYL | PESD18VF1BSFYL |
| Product Name | TVS - TVS - Diodes - PESD18VF1BSFYL | TVS Diodes | Low-Power TVS Protection Diode | |
| Package | DSN0603-2 | 0201 (0603 Metric) | ||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -45 C (-49 F) | |
| Configuration | Single | Single | ||
| VC | 16 volts |