Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Bidirectional ESD protection of one line
High reverse standoff voltage VRWM = 18 V
Ultra-low diode capacitance Cd = 0.31 pF
Ultra small plastic package 1.0 x 0.6 x 0.48 mm
ESD protection up to ±10 kV contact discharge according to IEC 61000-4-2
Applications
NFC antenna protection
Protection of high-speed data lines
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
- Bidirectional ESD protection of one line
- High reverse standoff voltage VRWM = 18 V
- Ultra-low diode capacitance Cd = 0.31 pF
- Ultra small plastic package 1.0 x 0.6 x 0.48 mm
- ESD protection up to ±10 kV contact discharge according to IEC 61000-4-2
Applications
- NFC antenna protection
- Protection of high-speed data lines