Nexperia B.V. Ultra low capacitance ESD protection diode PESD15VU1UT-QR

Description
Ultra low capacitance ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small SMD plastic package, designed to protect one high-speed data line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Ultra low diode capacitance: Cd = 0.6 pF Max. peak pulse power: PPPM = 200 W Low clamping voltage ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5; (surge) Qualified according to AEC-Q101 and recommended for use in automotive applications Application information 10/100/1000 Ethernet FireWire Communication systems Local Area Network (LAN) equipment Computers and peripherals High-speed data lines
Request a Quote Datasheet
Description
Ultra low capacitance ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small SMD plastic package, designed to protect one high-speed data line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Ultra low diode capacitance: Cd = 0.6 pF Max. peak pulse power: PPPM = 200 W Low clamping voltage ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5; (surge) Qualified according to AEC-Q101 and recommended for use in automotive applications Application information 10/100/1000 Ethernet FireWire Communication systems Local Area Network (LAN) equipment Computers and peripherals High-speed data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance ESD protection diode - PESD15VU1UT-QR - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance ESD protection diode
PESD15VU1UT-QR
Ultra low capacitance ESD protection diode PESD15VU1UT-QR
Ultra low capacitance ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small SMD plastic package, designed to protect one high-speed data line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Ultra low diode capacitance: Cd = 0.6 pF Max. peak pulse power: PPPM = 200 W Low clamping voltage ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5; (surge) Qualified according to AEC-Q101 and recommended for use in automotive applications Application information 10/100/1000 Ethernet FireWire Communication systems Local Area Network (LAN) equipment Computers and peripherals High-speed data lines

Ultra low capacitance ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small SMD plastic package, designed to protect one high-speed data line from the damage caused by ESD and other transients.

Features and benefits

  • Unidirectional ESD protection of one line
  • Ultra low diode capacitance: Cd = 0.6 pF
  • Max. peak pulse power: PPPM = 200 W
  • Low clamping voltage
  • ESD protection up to 30 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5; (surge)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Application information

  • 10/100/1000 Ethernet
  • FireWire
  • Communication systems
  • Local Area Network (LAN) equipment
  • Computers and peripherals
  • High-speed data lines
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD15VU1UT-QR
Product Name Ultra low capacitance ESD protection diode
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Extremely low clamping low capacitance ESD protection - PESD5V0C2BDFZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8013 SOT8013
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for 48V lines - PESD48VV2BTR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD5V0V1BLSYL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD4V0Y1BSFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details