Nexperia B.V. Double ESD protection diode PESD15VS2UT/A2,215

Description
Unidirectional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Unidirectional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 40 V at Ipp = 5 A Ultra-low reverse leakage current: IRM < 20 nA ESD protection > 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 5 A at tp = 8/20 us. Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports
Request a Quote Datasheet
Description
Unidirectional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Unidirectional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 40 V at Ipp = 5 A Ultra-low reverse leakage current: IRM < 20 nA ESD protection > 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 5 A at tp = 8/20 us. Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double ESD protection diode - PESD15VS2UT/A2,215 - Nexperia B.V.
Nijmegen, Netherlands
Double ESD protection diode
PESD15VS2UT/A2,215
Double ESD protection diode PESD15VS2UT/A2,215
Unidirectional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Unidirectional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 40 V at Ipp = 5 A Ultra-low reverse leakage current: IRM < 20 nA ESD protection > 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 5 A at tp = 8/20 us. Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports

Unidirectional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage.

Features and benefits

  • Unidirectional ESD protection of up to two lines
  • Max. peak pulse power: Ppp = 160 W at tp = 8/20 us
  • Low clamping voltage: V(CL)R = 40 V at Ipp = 5 A
  • Ultra-low reverse leakage current: IRM < 20 nA
  • ESD protection > 30 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); Ipp = 5 A at tp = 8/20 us.

Applications

  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
  • High speed data lines
  • Parallel ports
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD15VS2UT/A2,215
Product Name Double ESD protection diode
Mounting / Packaging SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Low capacitance double bidirectional ESD protection diode - PESD15VL2BT,115 - Nexperia B.V.
Specs
Mounting / Packaging SOT23
Capacitance 16 pF
VESD 30000 volts
View Details
 - PESD5V0HS-SFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
ESD protection diode - PESD5V0F2UTR - Nexperia B.V.
Specs
Mounting / Packaging SOT23
Standards and Certifications RoHS
Capacitance 0.4700 pF
View Details
2 suppliers
Extremely low capacitance unidirectional ESD protection diode array - PUSB3FS4Z - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1176-2
Standards and Certifications RoHS
View Details