Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 plastic package designed to protect one transmission or data line from damage caused by ESD and other transients. The device has a reverse standoff voltage of 15 V, a diode capacitance of 32 to 70 pF at 1 MHz, and a clamping voltage of 40 V at a peak pulse current of 5 A. It withstands ESD events up to 30 kV per IEC 61000-4-2 (contact discharge) and surge pulses of 5 A per IEC 61000-4-5 with an 8/20 µs waveform. The package measures 1.2 mm x 0.8 mm x 0.6 mm and is rated for a junction temperature up to 150 °C and an ambient temperature range from -55 °C to 150 °C.
Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 plastic package designed to protect one transmission or data line from the damage caused by ESD and other transients.
Features and benefits
Application information
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 15VWM 40VC SOD523
TVS DIODE 15VWM 40VC SOD523
TVS DIODE 15VWM 40VC SOD523
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD15VS1UBF | 1727-PESD15VS1UBFTR-ND | PESD15VS1UBF |
| Product Name | ESD protection diode in SOD523 package | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Applications | Protector | ||
| RoHS Compliant | RoHS | ||
| VR | 15 volts | ||
| IR | 0.0500 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |