Nexperia B.V. ESD protection diode in SOD523 package PESD15VS1UB,115

Description
Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 plastic package designed to protect one transmission or data line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Low clamping voltage: VCL = 40 V at IPPM = 5 A ESD protection > 30 kV IEC 61000-4-5 (surge); IPPM = 5 A at tp = 8/20 µs Application information Computers and peripherals Communication systems Audio and video equipment Data lines
Request a Quote Datasheet
Description
Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 plastic package designed to protect one transmission or data line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Low clamping voltage: VCL = 40 V at IPPM = 5 A ESD protection > 30 kV IEC 61000-4-5 (surge); IPPM = 5 A at tp = 8/20 µs Application information Computers and peripherals Communication systems Audio and video equipment Data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection diode in SOD523 package - PESD15VS1UB,115 - Nexperia B.V.
Nijmegen, Netherlands
ESD protection diode in SOD523 package
PESD15VS1UB,115
ESD protection diode in SOD523 package PESD15VS1UB,115
Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 plastic package designed to protect one transmission or data line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Low clamping voltage: VCL = 40 V at IPPM = 5 A ESD protection > 30 kV IEC 61000-4-5 (surge); IPPM = 5 A at tp = 8/20 µs Application information Computers and peripherals Communication systems Audio and video equipment Data lines

Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 plastic package designed to protect one transmission or data line from the damage caused by ESD and other transients.

Features and benefits

  • Unidirectional ESD protection of one line
  • Low clamping voltage: VCL = 40 V at IPPM = 5 A
  • ESD protection > 30 kV
  • IEC 61000-4-5 (surge); IPPM = 5 A at tp = 8/20 µs

Application information

  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
  • Data lines
Supplier's Site Datasheet
Singapore, Singapore
15V 160W TVS Protection Diode
144-PESD15VS1UB,115
15V 160W TVS Protection Diode 144-PESD15VS1UB,115
TVS Diode, 15V, 160W, Unidirectional, SILICON, 2-Pin, SOD523 Product overview: PESD15VS1UB,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 160W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 160W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD15VS1UB,115 can be used for catalog matching and distributor lookup.

TVS Diode, 15V, 160W, Unidirectional, SILICON, 2-Pin, SOD523 Product overview: PESD15VS1UB,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 160W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 160W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD15VS1UB,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PESD15VS1UB,115 - 1087522-PESD15VS1UB,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD15VS1UB,115
1087522-PESD15VS1UB,115
TVS - TVS - Diodes - PESD15VS1UB,115 1087522-PESD15VS1UB,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087522-PESD15VS1UB, 115 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 32pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOD-523 STAND-OFF Voltage (Vwm): 15V (Max) Minimum Breakdown Voltage: 17.6V Max Clamping Voltage: 40V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 160W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087522-PESD15VS1UB,115
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 32pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 15V (Max)
Minimum Breakdown Voltage: 17.6V
Max Clamping Voltage: 40V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 160W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 508602 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
508602
TVS Diodes 508602
UniDirect ESD protect diode,PESD15VS1UB

UniDirect ESD protect diode,PESD15VS1UB

Supplier's Site
TVS Diodes - 1661402 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1661402
TVS Diodes 1661402
UniDirect ESD protect diode,PESD15VS1UB

UniDirect ESD protect diode,PESD15VS1UB

Supplier's Site
TVS Diodes - 1727-PESD15VS1UB,115CT-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 1727-PESD15VS1UB,115TR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 1727-PESD15VS1UB,115DKR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS DIODE 15VWM 40VC SOD523

TVS DIODE 15VWM 40VC SOD523

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD15VS1UB,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD15VS1UB,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD15VS1UB,115
TVS DIODE 15VWM 40VC SOD523

TVS DIODE 15VWM 40VC SOD523

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD15VS1UB,115 144-PESD15VS1UB,115 1087522-PESD15VS1UB,115 508602 1727-PESD15VS1UB,115CT-ND PESD15VS1UB,115 PESD15VS1UB,115
Product Name ESD protection diode in SOD523 package 15V 160W TVS Protection Diode TVS - TVS - Diodes - PESD15VS1UB,115 TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS
VR 15 volts
IR 0.0500 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data