Nexperia B.V. Extremely low capacitance bidirectional ESD protection diode PESD15VR1BSFYL

Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line VRWM = 15 V device Extremely low diode capacitance: Cd = 0.11 pF typical Very low clamping voltage to protect sensitive I/Os Extremely low-inductance protection path to ground Insertion loss: -0.25 dB at 10 GHz Return loss: -26 dB at 10 GHz Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Antenna protection USB4, USB3.2, Thunderbolt 3 and 4, HDMI2.1 data lines
Request a Quote Datasheet
Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line VRWM = 15 V device Extremely low diode capacitance: Cd = 0.11 pF typical Very low clamping voltage to protect sensitive I/Os Extremely low-inductance protection path to ground Insertion loss: -0.25 dB at 10 GHz Return loss: -26 dB at 10 GHz Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Antenna protection USB4, USB3.2, Thunderbolt 3 and 4, HDMI2.1 data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance bidirectional ESD protection diode - PESD15VR1BSFYL - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance bidirectional ESD protection diode
PESD15VR1BSFYL
Extremely low capacitance bidirectional ESD protection diode PESD15VR1BSFYL
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line VRWM = 15 V device Extremely low diode capacitance: Cd = 0.11 pF typical Very low clamping voltage to protect sensitive I/Os Extremely low-inductance protection path to ground Insertion loss: -0.25 dB at 10 GHz Return loss: -26 dB at 10 GHz Ultra small SMD package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Antenna protection USB4, USB3.2, Thunderbolt 3 and 4, HDMI2.1 data lines

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • VRWM = 15 V device
  • Extremely low diode capacitance: Cd = 0.11 pF typical
  • Very low clamping voltage to protect sensitive I/Os
  • Extremely low-inductance protection path to ground
  • Insertion loss: -0.25 dB at 10 GHz
  • Return loss: -26 dB at 10 GHz
  • Ultra small SMD package

Applications

  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
  • Antenna protection
  • USB4, USB3.2, Thunderbolt 3 and 4, HDMI2.1 data lines
Supplier's Site Datasheet
 - PESD15VR1BSFYL - Rochester Electronics
Newburyport, MA, United States
Extremely low capacitance bidirectional ESD protection diode

Extremely low capacitance bidirectional ESD protection diode

Supplier's Site Datasheet
TVS Diodes - 1727-PESD15VR1BSFYLCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15VWM DSN06032

TVS DIODE 15VWM DSN06032

Buy Now Datasheet
TVS Diodes - 1727-PESD15VR1BSFYLTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15VWM DSN06032

TVS DIODE 15VWM DSN06032

Buy Now Datasheet
TVS Diodes - 1727-PESD15VR1BSFYLDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15VWM DSN06032

TVS DIODE 15VWM DSN06032

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PESD15VR1BSFYL PESD15VR1BSFYL 1727-PESD15VR1BSFYLCT-ND
Product Name Extremely low capacitance bidirectional ESD protection diode TVS Diodes
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

Double ESD protection diode for transient overvoltage suppression - MMBZ15VDL-QR - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
400 W Transient Voltage Suppressor - P4SMA24AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
Low capacitance unidirectional double ESD protection diode - MMBZ15VAL,215 - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
400 W Transient Voltage Suppressor - P4SMA220AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details