Nexperia B.V. Low capacitance bidirectional ESD protection diode PESD15VL1BA-QX

Description
Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Max. peak pulse power: PPPM = 200 W Low clamping voltage: VCL = 44 V Ultra low leakage current: IRM = 1 nA ESD protection up to 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 5 A Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Communication systems Audio and video equipment Data lines CAN bus protection
Request a Quote Datasheet
Description
Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Max. peak pulse power: PPPM = 200 W Low clamping voltage: VCL = 44 V Ultra low leakage current: IRM = 1 nA ESD protection up to 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 5 A Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Communication systems Audio and video equipment Data lines CAN bus protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance bidirectional ESD protection diode - PESD15VL1BA-QX - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance bidirectional ESD protection diode
PESD15VL1BA-QX
Low capacitance bidirectional ESD protection diode PESD15VL1BA-QX
Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Max. peak pulse power: PPPM = 200 W Low clamping voltage: VCL = 44 V Ultra low leakage current: IRM = 1 nA ESD protection up to 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 5 A Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Communication systems Audio and video equipment Data lines CAN bus protection

Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Max. peak pulse power: PPPM = 200 W
  • Low clamping voltage: VCL = 44 V
  • Ultra low leakage current: IRM = 1 nA
  • ESD protection up to 30 kV
  • IEC 61000-4-2, level 4 (ESD)
  • IEC 61000-4-5 (surge); IPPM = 5 A
  • Very small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
  • Data lines
  • CAN bus protection
Supplier's Site Datasheet
TVS Diodes - 1727-PESD15VL1BA-QXTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15VWM 44VC SOD323

TVS DIODE 15VWM 44VC SOD323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PESD15VL1BA-QX 1727-PESD15VL1BA-QXTR-ND
Product Name Low capacitance bidirectional ESD protection diode TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS
VR 15 volts
IR 0.0500 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - P6SMB11CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
400 W Transient Voltage Suppressor - P4SMA13CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
600 W Transient Voltage Suppressor - P6SMB120AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
400 W Transient Voltage Suppressor - P4SMA9.1AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details