Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF).
Features and benefits
Applications
35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2
35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2
35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2
TVS DIODE 12VWM 35VC DFN1006BD-2
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD12VS1ULSYL | 1727-PESD12VS1ULSYLCT-ND | PESD12VS1ULSYL |
| Product Name | Unidirectional ESD protection diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Applications | Protector | ||
| RoHS Compliant | RoHS | ||
| VR | 12 volts | ||
| IR | 0.0500 mA | ||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |