Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD323 surface-mounted package measuring 1.7 mm x 1.25 mm x 0.95 mm, designed to protect one signal line from transient overvoltage and ESD events. It features a reverse standoff voltage of 12 V, a clamping voltage of 27 V, a peak pulse power of 600 W, and a peak pulse current of 22.5 A under an 8/20 µs waveform. Diode capacitance is 160 to 180 pF at 1 MHz and 0 V. Leakage current is 1 nA, and ESD protection meets IEC 61000-4-2 up to 30 kV contact discharge. The device is rated for a junction temperature up to 150 °C and operates from -55 °C to 150 °C ambient temperature.
Unidirectional ElectroStatic Discharge (ESD) protection diodes in a very small SOD323 Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and transient overvoltage.
Features and benefits
Applications
TVS DIODE 12VWM 19VC SOD323
19V Clamp 22.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 12VWM 19VC SOD323
TVS DIODE 12VWM 19VC SOD323
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD12VS1UAF | 1727-PESD12VS1UAFCT-ND | PESD12VS1UAF |
| Product Name | Unidirectional ESD protection for transient voltage suppression | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| Package | SOD-323; SOD323 SOD323 | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| VBR | 15.75 volts | 13.3 volts | 13.3 volts |
| CT | 180 pF | ||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |