NPN/NPN double resistor-equipped transistor with 50 V collector-emitter voltage and 100 mA output current, featuring integrated 47 kΩ bias resistors on both input and output sides, in a SOT666 surface-mount package measuring 1.6 mm × 1.2 mm × 0.55 mm.
NPN/NPN double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PEMD12
PNP/PNP complement: PEMB2
Features and benefits
Applications
TRANS PREBIAS 2NPN 50V SOT666 Product overview: PEMH2,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMH2,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
TRANS PREBIAS 2NPN 50V SOT-666
TRANS PREBIAS 2NPN 50V SOT-666
TRANS PREBIAS 2NPN 50V SOT666
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PEMH2,115 | 293-PEMH2,115 | PEMH2,115 | 1727-PEMH2,115TR-ND | PEMH2,115 | 29AK3374 |
| Product Name | 50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ | 50V Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT666 SOT666 | Tape & Reel (TR) | SOT666 | SOT-563, SOT-666 | SOT-666 | TO-3 |
| Polarity | NPN | NPN | NPN | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |