Nexperia B.V. 50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ PEMB2,115

Description
PNP/PNP double Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD12 NPN/NPN complement: PEMH2 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote Datasheet
Description
PNP/PNP double Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD12 NPN/NPN complement: PEMH2 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ - PEMB2,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ
PEMB2,115
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ PEMB2,115
PNP/PNP double Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD12 NPN/NPN complement: PEMH2 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications

PNP/PNP double Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package.

NPN/PNP complement: PEMD12

NPN/NPN complement: PEMH2

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Low current peripheral driver
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PEMB2,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PEMB2,115DKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PEMB2,115DKR-ND
TRANS PREBIAS 2PNP 50V SOT-666

TRANS PREBIAS 2PNP 50V SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PEMB2,115CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PEMB2,115CT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PEMB2,115CT-ND
TRANS PREBIAS 2PNP 50V SOT-666

TRANS PREBIAS 2PNP 50V SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PEMB2,115TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PEMB2,115TR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PEMB2,115TR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666

Buy Now Datasheet
 - PEMB2,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PEMB2,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PEMB2,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PEMB2,115
TRANS PREBIAS 2PNP 50V SOT666

TRANS PREBIAS 2PNP 50V SOT666

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PEMB2,115 1727-PEMB2,115DKR-ND PEMB2,115 PEMB2,115
Product Name 50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT666 SOT666 SOT-563, SOT-666 SOT666
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - BC850C,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 7920790 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
2 suppliers
40 V, 100 mA NPN general-purpose transistor - PMBS3904,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 40 volts
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers