Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
TRANS PREBIAS 2PNP 50V SOT666 Product overview: PEMB18,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMB18,115 can be used for catalog matching and distributor lookup.
RF TRANSISTOR ROHS COMPLIANT: YES
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PEMB18,115 | PEMB18,115-ND | 293-PEMB18,115 | 29AK3354 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | 50V Bipolar Transistor | Rf Transistor Rohs Compliant Nexperia | |
| Polarity | PNP | PNP | ||
| Package Type | SOT666 | SOT-563, SOT-666 | Tape & Reel (TR) | TO-3 |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | ||
| IC(max) | 100000 milliamps |