NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, designed for switching loads and controlling IC inputs in digital circuits. Packaged in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm. Capable of 500 mA collector current and 50 V collector-emitter voltage, with a maximum junction temperature of 175 °C. Features a ±10 % resistor ratio tolerance and is AEC-Q101 qualified for automotive applications.
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTB143EU
Features and benefits
Applications
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323
PDTD143EU - Small Signal Bipolar Transistor, 0.5A, 50V, NPN, SC-70
TRANS PREBIAS NPN 50V SOT323
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped
BRT TRANS, 4.7/4.7KOHM, SOT323; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, R1 / R2:1(Ratio); RF Transistor RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PDTD143EUF | 1727-PDTD143EUFDKR-ND | PDTD143EUF | PDTD143EUF | PDTD143EUF | 03AJ2486 |
| Product Name | 50 V, 500 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Trans, 4.7/4.7Kohm, Sot323; Collector Emitter Voltage V(Br)Ceo Nexperia | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | Automotive | TO-3 | |
| Polarity | NPN | NPN | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |