NPN resistor-equipped transistor in a leadless DFN1010D-3 (SOT1215) surface-mount package with a height of 0.37 mm, rated for 50 V collector-emitter voltage and 500 mA output current. It features built-in bias resistors of 2.2 kΩ each with ±10% tolerance, AEC-Q101 qualification, and is designed for digital switching applications to reduce component count and simplify circuit design.
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Table 1.Product overview
Type mumber
-
R1
-
R2
-
Package Nexperia
-
PNP complement
PDTD113EQA
1 kΩ
1 kΩ
DFN1010D-3 (SOT1215)
PDTB113EQA
PDTD123EQA
2.2 kΩ
2.2 kΩ
PDTB123EQA
PDTD143EQA
4.7 kΩ
4.7 kΩ
PDTB143EQA
PDTD114EQA
10 kΩ
10 kΩ
PDTB114EQA
Features and benefits
Applications
PDTD123 - Small SIgnal Bipolar Transistor, 0.5A, 50V, NPN, SOT1215
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 210MHz 325mW Surface Mount DFN1010D-3
TRANS PREBIAS NPN 50V 0.5A 3DFN
TRANS PREBIAS NPN 50V 0.5A 3DFN
Bipolar Transistors - Pre-Biased PDTD123EQA/DFN1010D-
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS NPN 50V 0.5A 3DFN
| Nexperia B.V. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTD123EQAZ | PDTD123EQAZ | 1727-PDTD123EQAZTR-ND | PDTD123EQAZ | 29AK3186 | PDTD123EQAZ |
| Product Name | 50 V, 500 mA NPN resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT1215 SOT1215 | SOT1215 | 3-XDFN Exposed Pad | TO-3 | 3-XDFN Exposed Pad | |
| Polarity | NPN | NPN | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||||
| Transistor Grade / Operating Range | Automotive |