Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistor PDTD114EUF

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB114EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads
Request a Quote Datasheet
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB114EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistor - PDTD114EUF - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistor
PDTD114EUF
50 V, 500 mA NPN resistor-equipped transistor PDTD114EUF
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB114EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTB114EU

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • ± 10 % resistor ratio tolerance
  • High temperature applications up to 175 °C

Applications

  • Controlling IC inputs
  • Cost-saving alternative to BC817 series in digital applications
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD114EUFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD114EUFTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD114EUFTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD114EUFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD114EUFDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD114EUFDKR-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD114EUFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD114EUFCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD114EUFCT-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
 - PDTD114EUF - Rochester Electronics
Newburyport, MA, United States
PDTD114EU - Small Signal Bipolar Transistor, 0.5A, 50V, NPN, SOT323

PDTD114EU - Small Signal Bipolar Transistor, 0.5A, 50V, NPN, SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTD114EUF
Bipolar Transistors - Pre-Biased PDTD114EUF
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped

Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTD114EUF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTD114EUF
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site
Rf Transistor Rohs Compliant Nexperia - 29AK3184 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3184
Rf Transistor Rohs Compliant Nexperia 29AK3184
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number PDTD114EUF 1727-PDTD114EUFTR-ND PDTD114EUF PDTD114EUF PDTD114EUF 29AK3184
Product Name 50 V, 500 mA NPN resistor-equipped transistor Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323 Automotive TO-3
Polarity NPN NPN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data