NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Table 1.Product overview
Type number
-
R1
-
R2
-
Package Nexperia
-
NPN complement
PDTD113ZQA
1 kΩ
10 kΩ
DFN1010D-3
(SOT1215)
PDTB113ZQA
PDTD123YQA
2.2 kΩ
10 kΩ
PDTB123YQA
PDTD143XQA
4.7 kΩ
10 kΩ
PDTB143XQA
Features and benefits
Applications
TRANS PREBIAS NPN 50V 0.5A 3DFN
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 210MHz 325mW Surface Mount DFN1010D-3
TRANS PREBIAS NPN 50V 0.5A 3DFN
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS NPN 50V 0.5A 3DFN
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTD113ZQAZ | 1727-PDTD113ZQAZCT-ND | PDTD113ZQAZ | 29AK3177 | PDTD113ZQAZ |
| Product Name | 50 V, 500 mA NPN resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT1215 SOT1215 | 3-XDFN Exposed Pad | SOT1215 | TO-3 | 3-XDFN Exposed Pad |
| Polarity | NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |