Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = open PDTC144TM,315

Description
NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface Mounted Device (SMD) plastic package. PNP complement: PDTA144TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote Datasheet
Description
NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface Mounted Device (SMD) plastic package. PNP complement: PDTA144TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = open - PDTC144TM,315 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = open
PDTC144TM,315
50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = open PDTC144TM,315
NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface Mounted Device (SMD) plastic package. PNP complement: PDTA144TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver

NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface Mounted Device (SMD) plastic package.

PNP complement: PDTA144TM

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
  • Inverter and interface circuits
  • Circuit driver
Supplier's Site Datasheet
Singapore, Singapore
47 kOhm DFN Bipolar Transistor
292-PDTC144TM,315
47 kOhm DFN Bipolar Transistor 292-PDTC144TM,315
PDTC144T series - NPN resistor-equipped transistors; R1 = 47 kOhm, R2 = open DFN 3-Pin Product overview: PDTC144TM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 kOhm, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 47 kOhm, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC144TM,315 can be used for catalog matching and distributor lookup.

PDTC144T series - NPN resistor-equipped transistors; R1 = 47 kOhm, R2 = open DFN 3-Pin Product overview: PDTC144TM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 kOhm, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 47 kOhm, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC144TM,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-3046-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-3046-2-ND
Single, Pre-Biased Bipolar Transistors 1727-3046-2-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Buy Now Datasheet
 - PDTC144TM,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
TRANS PREBIAS NPN 250MW SOT883 - 554-PDTC144TM,315 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 250MW SOT883
554-PDTC144TM,315
TRANS PREBIAS NPN 250MW SOT883 554-PDTC144TM,315
TRANS PREBIAS NPN 250MW SOT883

TRANS PREBIAS NPN 250MW SOT883

Supplier's Site
Rf Transistor Rohs Compliant Nexperia - 29AK3165 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3165
Rf Transistor Rohs Compliant Nexperia 29AK3165
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number PDTC144TM,315 292-PDTC144TM,315 1727-3046-2-ND PDTC144TM,315 554-PDTC144TM,315 29AK3165
Product Name 50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = open 47 kOhm DFN Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANS PREBIAS NPN 250MW SOT883 Rf Transistor Rohs Compliant Nexperia
Package Type SOT883 SOT883 SC-101, SOT-883 SOT883 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847C,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
8 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers