Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open PDTC114TT,235

Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TT Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TT Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistor R1 = 10 kΩ and R2 open, in a SOT23 surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm, rated for 50 V collector-emitter voltage and 100 mA output current, with a maximum power dissipation of 250 mW and junction temperature up to 150 °C; AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistor R1 = 10 kΩ and R2 open, in a SOT23 surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm, rated for 50 V collector-emitter voltage and 100 mA output current, with a maximum power dissipation of 250 mW and junction temperature up to 150 °C; AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open - PDTC114TT,235 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open
PDTC114TT,235
50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open PDTC114TT,235
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TT Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTA114TT

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • 100 mA output current capability
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital application in automotive and industrial segments
  • Cost-saving alternative for BC847 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Singapore, Singapore
10 kOhm Bipolar Transistor
292-PDTC114TT,235
10 kOhm Bipolar Transistor 292-PDTC114TT,235
PDTC114T series - NPN resistor-equipped transistors; R1 = 10 kOhm, R2 = open TO-236 3-Pin Product overview: PDTC114TT,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 10 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC114TT,235 can be used for catalog matching and distributor lookup.

PDTC114T series - NPN resistor-equipped transistors; R1 = 10 kOhm, R2 = open TO-236 3-Pin Product overview: PDTC114TT,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 10 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC114TT,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PDTC114TT,235 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114TT,235 - 1087206-PDTC114TT,235 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114TT,235
1087206-PDTC114TT,235
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114TT,235 1087206-PDTC114TT,235
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087206-PDTC114TT,23 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 200 @ 1mA, 5V Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): DTC114TKAFRAT146; DTC114GKAT146; DTC114GKA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087206-PDTC114TT,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 200 @ 1mA, 5V
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): DTC114TKAFRAT146; DTC114GKAT146; DTC114GKA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC114TT,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC114TT,235TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC114TT,235TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC114TT,235CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC114TT,235CT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC114TT,235CT-ND
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC114TT,235DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC114TT,235DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC114TT,235DKR-ND
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3111 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3111
Rf Transistor Rohs Compliant Nexperia 29AK3111
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTC114TT,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC114TT,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC114TT,235
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number PDTC114TT,235 292-PDTC114TT,235 PDTC114TT,235 1087206-PDTC114TT,235 1727-PDTC114TT,235TR-ND 29AK3111 PDTC114TT,235
Product Name 50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open 10 kOhm Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114TT,235 Single, Pre-Biased Bipolar Transistors Rf Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23 SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Transistor Grade / Operating Range Industrial; Automotive
Polarity NPN NPN; NPN - Pre-Biased NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-25/DG/B2215 - Acme Chip Technology Co., Limited
Specs
Package Type SOT23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details
80 V, 1 A PNP medium power transistors - BC53-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers