Nexperia B.V. NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ PDTC114EU,135

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm, with a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. Suitable for digital switching applications in industrial segments, with a total power dissipation of 200 mW at 25 °C ambient temperature and a junction temperature range up to 150 °C. Meets IEC 60134 absolute maximum rating standards.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm, with a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. Suitable for digital switching applications in industrial segments, with a total power dissipation of 200 mW at 25 °C ambient temperature and a junction temperature range up to 150 °C. Meets IEC 60134 absolute maximum rating standards.

Suppliers

Company
Product
Description
Supplier Links
NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ - PDTC114EU,135 - Nexperia B.V.
Nijmegen, Netherlands
NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ
PDTC114EU,135
NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ PDTC114EU,135
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Digital application in automotive and industrial segments
  • Control of IC inputs
  • Cost-saving alternative for BC847/857 series in digital applications
  • Switching loads
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
292-PDTC114EU,135
Bipolar Transistor 292-PDTC114EU,135
PDTC114E series - NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ SC-70 3-Pin Product overview: PDTC114EU,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC114EU,135 can be used for catalog matching and distributor lookup.

PDTC114E series - NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ SC-70 3-Pin Product overview: PDTC114EU,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC114EU,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1128142-PDTC114EU,135 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1128142-PDTC114EU,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1128142-PDTC114EU,135
Win Source Part Number: 1128142-PDTC114EU,13 5 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA Current - Collector Cutoff (Max): 1µA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Alternative Parts (Cross-Reference): PDTC114EU 135; PDTC114EU135; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 10 kOhms Resistor - Emitter Base (R2): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Other Names: 1727-8523-1,1727-852 3-2,934044140135,PDT C114EU,135-ND,1727-8 523-6 Base Product Number: PDTC114

Win Source Part Number: 1128142-PDTC114EU,135
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Alternative Parts (Cross-Reference): PDTC114EU 135; PDTC114EU135;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-8523-1,1727-8523-2,934044140135,PDTC114EU,135-ND,1727-8523-6
Base Product Number: PDTC114

Buy Now Datasheet
 - PDTC114EU,135 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8523-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8523-2-ND
Single, Pre-Biased Bipolar Transistors 1727-8523-2-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8523-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8523-6-ND
Single, Pre-Biased Bipolar Transistors 1727-8523-6-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8523-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8523-1-ND
Single, Pre-Biased Bipolar Transistors 1727-8523-1-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3108 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3108
Rf Transistor Rohs Compliant Nexperia 29AK3108
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC114EU,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC114EU,135
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number PDTC114EU,135 292-PDTC114EU,135 1128142-PDTC114EU,135 PDTC114EU,135 1727-8523-2-ND 29AK3108 PDTC114EU,135
Product Name NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Single, Pre-Biased Bipolar Transistors Rf Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT3; SOT323 SOT323 SOT323; SC-70, SOT-323 TO-3
Transistor Grade / Operating Range Industrial; Automotive
Polarity NPN NPN NPN
IC(max) 100 milliamps 100 milliamps
Power Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4VL - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
 - BC847BPN/ZLX - Rochester Electronics
Specs
Polarity NPN; PNP
Package Type SOT363
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
 - BC847BW/ZLF - Rochester Electronics
Specs
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers