Nexperia B.V. PNP resistor-equipped transistor; R1 = 47 kΩ, R2 = 10 kΩ PDTA144VMB,315

Description
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144VMB. Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors Reduces pick and place costs Simplifies circuit design Leadless ultra small SMD plastic package Low package height of 0.37 mm AEC-Q101 qualified Applications Low-current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144VMB. Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors Reduces pick and place costs Simplifies circuit design Leadless ultra small SMD plastic package Low package height of 0.37 mm AEC-Q101 qualified Applications Low-current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 10 kΩ in a leadless ultra small DFN1006B-3 (SOT883B) package measuring 1.0 × 0.6 × 0.37 mm, designed for low-current digital applications such as IC input control and mobile devices. It has a maximum collector current of 100 mA, a collector-emitter voltage rating of -50 V, and a total power dissipation of 250 mW at 25°C. The device is AEC-Q101 qualified and has a junction temperature range of -65°C to 150°C.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 10 kΩ in a leadless ultra small DFN1006B-3 (SOT883B) package measuring 1.0 × 0.6 × 0.37 mm, designed for low-current digital applications such as IC input control and mobile devices. It has a maximum collector current of 100 mA, a collector-emitter voltage rating of -50 V, and a total power dissipation of 250 mW at 25°C. The device is AEC-Q101 qualified and has a junction temperature range of -65°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistor; R1 = 47 kΩ, R2 = 10 kΩ - PDTA144VMB,315 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistor; R1 = 47 kΩ, R2 = 10 kΩ
PDTA144VMB,315
PNP resistor-equipped transistor; R1 = 47 kΩ, R2 = 10 kΩ PDTA144VMB,315
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144VMB. Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors Reduces pick and place costs Simplifies circuit design Leadless ultra small SMD plastic package Low package height of 0.37 mm AEC-Q101 qualified Applications Low-current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications

PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144VMB.

Features and benefits

  • 100 mA output current capability
  • Reduces component count
  • Built-in bias resistors
  • Reduces pick and place costs
  • Simplifies circuit design
  • Leadless ultra small SMD plastic package
  • Low package height of 0.37 mm
  • AEC-Q101 qualified

Applications

  • Low-current peripheral driver
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
  • Mobile applications
Supplier's Site Datasheet
 - PDTA144VMB,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144VMB,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144VMB,315TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144VMB,315TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 250mW Surface Mount DFN1006B-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144VMB,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144VMB,315DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144VMB,315DKR-ND
TRANS PREBIAS PNP 50V 0.1A 3DFN

TRANS PREBIAS PNP 50V 0.1A 3DFN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144VMB,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144VMB,315CT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144VMB,315CT-ND
TRANS PREBIAS PNP 50V 0.1A 3DFN

TRANS PREBIAS PNP 50V 0.1A 3DFN

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3078 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3078
Rf Transistor Rohs Compliant Nexperia 29AK3078
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number PDTA144VMB,315 PDTA144VMB,315 1727-PDTA144VMB,315TR-ND 29AK3078
Product Name PNP resistor-equipped transistor; R1 = 47 kΩ, R2 = 10 kΩ Single, Pre-Biased Bipolar Transistors Rf Transistor Rohs Compliant Nexperia
Package Type SOT883B SOT883B SOT883B 3-XFDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistors - BC857CQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
PD 280 milliwatts
hfe 250
View Details
6 suppliers
Single Bipolar Transistors - BC850CW/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
NPN/PNP general purpose transistor - BC817DPN,125 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers